EN
  • EN
  • DE

STM32F730I8K6

Part No STM32F730I8K6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 138
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F730
Other Names 497-18102
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262698-STM32F730I8K6
Ultra Librarian 3D Model Ultra Librarian STM32F730I8K6 CAD Model

Description

STM32F730I8K6 Microcontroller by STMicroelectronics

The STM32F730I8K6 is a high-performance ARM Cortex-M7 based microcontroller, designed to offer the best balance between dynamic power consumption and processing capability. This microcontroller is part of STMicroelectronics' STM32F7 series, which is renowned for its advanced architecture, peripherals, and high-speed operation capabilities.

Key Features

  • Core: ARM Cortex-M7 processor with a frequency of up to 216 MHz, delivering 462 DMIPS/1082 CoreMark performance. The Cortex-M7 core features a floating-point unit (FPU) for enhanced computational efficiency.
  • Memory: Comes with 64 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • Rich Connectivity: Equipped with a variety of I/Os and peripherals, including I2C, SPI, UART, USART, and CAN interfaces for communication. It also supports USB OTG full speed and has several general-purpose timers.
  • Advanced Analog: Features a 12-bit ADC with up to 16 channels, allowing for precise analog signal acquisition. Additionally, it includes a 12-bit DAC for accurate analog waveform generation.
  • Power Efficiency: Designed for power-sensitive applications, it provides multiple power modes including a low-power run mode, sleep mode, and a standby mode with a battery backup.
  • Graphics Support: With the Chrom-ART Accelerator™, the STM32F730I8K6 facilitates efficient 2D graphic acceleration, which is crucial for applications with a graphical user interface (GUI).
  • Development Support: Compatible with a wide range of development tools, including STM32Cube software libraries and development kits for rapid prototyping and development.
  • Package: Available in a UFBGA176 package, which is suitable for space-constrained applications while providing enough GPIOs for interfacing with external components.

Applications

The STM32F730I8K6 is a versatile microcontroller that can be used in a variety of applications. It is particularly suitable for industrial control systems, home automation, medical devices, and advanced consumer electronics that require high-speed operation and advanced control capabilities. Its robust design and rich set of peripherals make it ideal for high-performance embedded systems that demand reliability and efficiency.

STMicroelectronics' commitment to innovation is evident in the STM32F730I8K6 microcontroller, which is designed to empower developers to create sophisticated applications that leverage its high processing power, connectivity, and graphics capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0005 $69.0015
6+ $18.8723 $113.2338
9+ $18.2825 $164.5425
12+ $17.6927 $212.3124
15+ $17.1030 $256.5450
20+ $15.3337 $306.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess