EN
  • EN
  • DE

STM32F730Z8T6

Part No STM32F730Z8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 112
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-18105
Standard Package 60
Win Source Part Number 1097108-STM32F730Z8T6
Ultra Librarian 3D Model Ultra Librarian STM32F730Z8T6 CAD Model

Description

STM32F730Z8T6 Microcontroller - STMicroelectronics

The STM32F730Z8T6 is a high-performance microcontroller from STMicroelectronics, featuring the advanced ARM Cortex-M7 core. This microcontroller is designed for applications that demand efficient data processing, real-time capabilities, and low-power operation. It is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and complex embedded systems.

Core Features

  • CPU: ARM Cortex-M7 core running at up to 216 MHz frequency with single-cycle DSP instructions and a double-precision floating-point unit (FPU).
  • Memory: 256 Kbytes of Flash memory and 64 Kbytes of SRAM, which provide ample storage for code and data.
  • Performance: Achieves a 462 DMIPS/1082 CoreMark score thanks to the ART Accelerator™ at 216 MHz fCPU.
  • Power Efficiency: Multiple power modes, including a low-power mode, ensure energy-saving operation, extending the life of battery-powered devices.

Connectivity and I/O

The STM32F730Z8T6 offers a rich set of peripherals for connectivity, ensuring easy integration with a wide range of external devices:

  • Advanced connectivity with up to 3 x I2C interfaces, 4 x USARTs, and 4 x UARTs.
  • High-speed data transfers with 2 x SPIs and 1 x SAI (Serial Audio Interface).
  • Comprehensive USB OTG full speed with a dedicated supply.

Advanced Control and Analog Features

With its advanced control and analog features, the STM32F730Z8T6 is well-suited for complex control tasks:

  • 2 x 12-bit DACs, 3 x ADCs with 12-bit resolution, providing precise analog signal management.
  • Up to 17 timers, including two PWM timers for motor control and one low-power timer for energy-sensitive applications.
  • HRTIM for high-resolution applications.

Development and Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32F730Z8T6, including software libraries, development boards, and a supportive community. This ecosystem simplifies the development process and helps bring products to market faster.

Package and Quality

The STM32F730Z8T6 is available in a LQFP144 package, ensuring compatibility with standard PCB manufacturing processes. It is also characterized by a wide operating temperature range, making it suitable for harsh environments. The product meets high-quality standards, as expected from STMicroelectronics, a leader in microcontroller technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2696 $57.8872
18+ $6.7854 $122.1372
27+ $6.5733 $177.4791
37+ $6.3613 $235.3681
47+ $6.1492 $289.0124
63+ $5.5130 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess