EN
  • EN
  • DE

STM32F746VET6TR

Part No STM32F746VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262750-STM32F746VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F746VET6TR CAD Model

Description

STM32F746VET6TR Microcontroller

The STM32F746VET6TR microcontroller is a high-performance, advanced line product from STMicroelectronics that is part of their STM32F7 series. It is built on the ARM Cortex-M7 processor, which operates at frequencies up to 216 MHz. This microcontroller integrates a range of enhanced peripherals and a flexible memory controller that supports all types of external memories, making it ideal for a wide array of applications.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU) delivering 462 DMIPS/1082 CoreMark.
  • Memory: Up to 1 Mbyte of Flash memory and 320 Kbytes of RAM with the ability to execute code from external memory.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation and an LCD-TFT controller supporting up to XGA resolution.
  • Audio: SAI audio interface providing high-fidelity audio connectivity.
  • Connectivity: A comprehensive set of communication interfaces including up to 4x I2Cs, 4x SPIs, 4x USARTs, 2x SAI, 3x I2S, Ethernet, and multiple USB interfaces.
  • Advanced peripherals: Dual-mode Quad-SPI interface, Camera interface, SDMMC, and advanced timers.
  • Power efficiency: ST's ART Accelerator, L1 cache, and adaptive real-time memory accelerator to ensure maximum performance.
  • Security: The device offers features to support secure boot, hardware cryptographic acceleration, and a true random number generator for improved security.
  • Package: Offered in a 100-pin LQFP package.
  • Temperature range: -40 °C to 85/105 °C operating temperature range, suitable for harsh environments.

Applications:

The STM32F746VET6TR is designed to be flexible and is suitable for a range of applications such as industrial automation, medical equipment, consumer electronics, and high-performance embedded systems. Its rich set of peripherals and high-speed processing capabilities make it an excellent choice for advanced IoT devices, smart home solutions, and complex graphical user interfaces.

With its advanced architecture and extensive feature set, the STM32F746VET6TR microcontroller is a powerful core component for any system requiring high computational power, rich connectivity, and versatile peripheral integration.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1957 $63.5871
6+ $17.3913 $104.3478
9+ $16.8478 $151.6302
13+ $16.3044 $211.9572
16+ $15.7609 $252.1744
22+ $14.1305 $310.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess