EN
  • EN
  • DE

STM32F746ZGT6

Part No STM32F746ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series STM32F746
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813659-STM32F746ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32F746ZGT6 CAD Model

Description

STM32F746ZGT6 Microcontroller - STMicroelectronics

The STM32F746ZGT6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, tailored for the most demanding embedded applications. This advanced microcontroller features a 32-bit RISC core operating at up to 216 MHz frequency, offering a perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation, making it an ideal choice for a wide range of products including industrial, consumer, medical, and IoT devices.

Key Features:

  • Core: ARM Cortex-M7 running at up to 216MHz with double-precision floating-point unit (FPU) for enhanced computational efficiency.
  • Memory: 1 Mbyte of Flash memory and 320 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphics performance, supporting advanced graphic interfaces and capabilities.
  • Audio: SAI audio interface, providing high-quality audio streaming and processing capabilities.
  • Connectivity: A comprehensive set of communication interfaces including Ethernet, USB OTG HS/FS, SPI, I2C, USART, SDMMC, and CAN, offering extensive connectivity options.
  • Timers and Control: Multiple timers and control units, including PWM generators for precise control in various applications.
  • ADCs: Dual 12-bit analog-to-digital converters, providing accurate and fast analog signal measurements.
  • Security: Advanced security features including hardware cryptographic acceleration and a true random number generator to ensure data protection and secure transactions.
  • Development Support: Supported by a wide range of development tools including ST's STM32Cube ecosystem, as well as third-party integrated development environments (IDEs).
  • Package: LQFP144 package, suitable for a variety of PCB layouts and space-constrained applications.

The STM32F746ZGT6 is part of the STM32F7 series, which represents STMicroelectronics' leading line of microcontrollers integrating the high performance of the ARM Cortex-M7 core with the flexibility and scalability of the STM32 platform. This microcontroller is designed for developers who require a balance between performance and power efficiency without compromising on feature integration or design flexibility.

Whether you're designing an advanced user interface, implementing complex algorithms, or connecting to the latest communication networks, the STM32F746ZGT6 provides a reliable and powerful platform to build upon, accelerating your product's time-to-market.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6213 $58.4852
9+ $11.9969 $107.9721
13+ $11.6220 $151.0860
18+ $11.2471 $202.4478
23+ $10.8722 $250.0606
31+ $9.7475 $302.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess