EN
  • EN
  • DE

STM32F765VIT6

Part No STM32F765VIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844121-STM32F765VIT6
Ultra Librarian 3D Model Ultra Librarian STM32F765VIT6 CAD Model

Description

The STM32F765VIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between performance, power efficiency, and integration. This microcontroller is part of the STM32F7 series, which is known for its ARM Cortex-M7 core that operates at a maximum frequency of 216 MHz, making it one of the fastest microcontrollers in the market.

With a 32-bit RISC architecture, this microcontroller provides a high degree of flexibility in its applications, ranging from simple LED controls to complex graphical user interfaces. It is equipped with a large set of peripherals, including multiple timers, communication interfaces (I2C, SPI, UART, SAI), and analog inputs, which makes it an ideal choice for industrial control, medical equipment, and advanced consumer electronics.

One of the notable features of the STM32F765VIT6 is its Floating Point Unit (FPU) which allows for efficient handling of complex mathematical computations, essential for applications requiring fast and accurate calculations. Moreover, it includes a Chrom-ART Accelerator™ for enhanced graphics processing, as well as an LCD-TFT controller for direct connection to graphical displays.

This microcontroller also offers advanced security features with a hardware cryptographic acceleration unit, ensuring data protection and secure transactions for sensitive applications. Its memory portfolio is impressive, with up to 2MB of flash memory and 512KB of RAM, providing ample space for application code and data storage.

For connectivity, the STM32F765VIT6 supports Ethernet and camera interfaces, making it a versatile choice for IoT devices and smart vision systems. The integration of a USB OTG full-speed/high-speed interface allows for rapid data transfer and communication with other devices.

STMicroelectronics has also emphasized power management in the STM32F765VIT6, with multiple power-saving modes to ensure energy efficiency without compromising performance. This, combined with its robust design and wide operating temperature range, makes the STM32F765VIT6 a reliable microcontroller for demanding applications in harsh environments.

In conclusion, the STM32F765VIT6 by STMicroelectronics stands out as a powerful and versatile microcontroller that can cater to a broad range of applications, thanks to its high-speed processing capabilities, extensive peripheral set, and advanced security features. Developers looking for a microcontroller that offers both performance and integration will find the STM32F765VIT6 to be an excellent choice.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2464 $60.7392
7+ $16.6124 $116.2868
10+ $16.0933 $160.9330
13+ $15.5742 $202.4646
17+ $15.0550 $255.9350
23+ $13.4976 $310.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess