EN
  • EN
  • DE

STM32F779AIY6TR

Part No STM32F779AIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 180WLCSP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 129
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 180-UFBGA, WLCSP
Supplier Device Package 180-WLCSP (5.5x6)
Base Product Number STM32F779
Other Names 497-19363-6,STM32F779AIY6TR,497-19363-1,497-19363-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262761-STM32F779AIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F779AIY6TR CAD Model

Description

STM32F779AIY6TR Microcontroller by STMicroelectronics

The STM32F779AIY6TR is a highly advanced microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the STM32F7 series, which is known for its high performance and rich features, catering to a wide range of applications such as industrial controls, consumer electronics, medical devices, and more.

Key Features:

  • Core: The STM32F779AIY6TR is built around the ARM Cortex-M7 processor, which operates at speeds of up to 216 MHz. This core is known for its excellent computational performance and efficiency, making it ideal for demanding applications that require complex algorithms and fast processing times.
  • Memory: It comes with a substantial memory capacity, including up to 2 MB of Flash memory and 512+16 KB of RAM. This generous memory provision allows for sophisticated applications and data-intensive tasks.
  • Graphics: The MCU includes a Chrom-ART Accelerator™ for enhanced graphics performance, as well as an LCD-TFT controller, enabling it to handle demanding graphical user interfaces.
  • Connectivity: A wide range of connectivity options are available, including USB OTG HS/FS, Ethernet, CAN, SPI, I2C, USART, SAI, SDMMC, and more, providing flexible communication capabilities for various peripherals and networks.
  • Advanced Peripherals: It features advanced peripherals such as a camera interface, a digital filter for sigma-delta modulators (DFSDM), and a hardware cryptographic acceleration unit.
  • Power Efficiency: The MCU is designed with power efficiency in mind, offering multiple power-saving modes to ensure optimal energy consumption for battery-powered or energy-sensitive applications.
  • Package: The STM32F779AIY6TR is available in a UFBGA176+25 package, which is compact and suitable for space-constrained applications.

Applications:

Thanks to its powerful core, extensive memory, and versatile peripherals, the STM32F779AIY6TR is suitable for a diverse range of applications, including:

  • Advanced motor control systems
  • High-resolution imaging and audio processing
  • Internet of Things (IoT) devices
  • Home automation and security systems
  • Medical and wearable devices
  • Professional gaming and virtual reality equipment

In summary, the STM32F779AIY6TR microcontroller by STMicroelectronics is a powerful, feature-packed MCU that provides developers with the tools needed to create cutting-edge and efficient applications across a broad spectrum of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5128 $64.5384
7+ $17.6516 $123.5612
11+ $17.0999 $188.0989
14+ $16.5483 $231.6762
19+ $15.9967 $303.9373
25+ $14.3419 $358.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess