EN
  • EN
  • DE

STM32G031K4T6

Part No STM32G031K4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32G031K4T6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262648-STM32G031K4T6
Ultra Librarian 3D Model Ultra Librarian STM32G031K4T6 CAD Model

Description

The STM32G031K4T6 is a high-performance ARM Cortex-M0+ based microcontroller from STMicroelectronics, designed to offer an optimal blend of power efficiency, performance, and cost-effectiveness. This microcontroller is part of the STM32G0 series, which is renowned for its energy efficiency and robust design, making it an ideal choice for a wide range of applications such as consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Features multiple I/O ports including I2C, USARTs, SPIs, and a variety of 5V-tolerant I/Os for enhanced connectivity and peripheral integration.
  • Analog: Equipped with multiple 12-bit analog-to-digital converters (ADCs), analog comparators, and DAC channels for precise analog signal management.
  • Timers: Includes advanced-control, general-purpose, and basic timers to support complex timing and control operations.
  • Power Efficiency: Designed with energy efficiency in mind, it supports multiple power-saving modes including Sleep, Stop, and Standby.
  • Debugging and Programming: Integrated with Serial Wire Debug (SWD) and a comprehensive set of debug features.
  • Package: Available in a 32-pin LQFP package, ensuring compactness for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The STM32G031K4T6's versatility makes it well-suited for a variety of applications, including:

  • Smart sensors and IoT devices
  • Consumer electronics
  • Home automation
  • Industrial control systems
  • Battery-operated devices
  • Medical and healthcare systems

In conclusion, the STM32G031K4T6 from STMicroelectronics is a reliable and cost-effective microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its robust architecture, combined with advanced peripherals and power efficiency, make it an excellent choice for designers looking to develop sophisticated and energy-conscious products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess