EN
  • EN
  • DE

STM32G061C8T6

Part No STM32G061C8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32G061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368655-STM32G061C8T6
Ultra Librarian 3D Model Ultra Librarian STM32G061C8T6 CAD Model

Description

The STM32G061C8T6 microcontroller from STMicroelectronics is a high-performance, advanced line of microcontrollers that are part of the STM32G0 series. This device is built on an Arm Cortex-M0+ core, which provides a perfect balance between power efficiency and processing capability, making it suitable for a wide range of applications, from simple embedded systems to more complex IoT devices.

Key Features:

  • Core: Arm Cortex-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz.
  • Memory: The microcontroller comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, offering ample space for application code and data storage.
  • Power Efficiency: It features multiple power-saving modes, including a low-power run mode and multiple sleep modes, which enable the design of energy-efficient applications.
  • I/Os: A rich set of I/Os, including up to 55 fast I/Os, all mappable on external interrupt vectors for enhanced flexibility.
  • Communication Interfaces: Comprehensive communication interfaces including I2C, USARTs, SPIs, and support for LPUART, ensuring connectivity options for various peripheral devices.
  • Analog: It integrates multiple 16-bit timers, a 12-bit ADC with hardware oversampling, and an analog comparator.
  • Package: Available in a 48-pin LQFP package, it provides a compact solution for space-constrained applications.
  • Temperature Range: The device operates within the industrial temperature range from -40°C to 85°C, ensuring reliability in harsh conditions.
  • Development Support: Supported by the comprehensive STM32Cube ecosystem, including software libraries, the HAL (Hardware Abstraction Layer), and various software examples to accelerate development.

This microcontroller is an excellent choice for designers looking for a cost-effective yet powerful MCU with the flexibility to handle a variety of tasks. Whether you're developing consumer electronics, home automation systems, or industrial controls, the STM32G061C8T6 offers the performance and features necessary to create innovative, efficient, and reliable products.

Applications:

Common applications for the STM32G061C8T6 include smart sensors, lighting controls, home automation devices, battery-operated devices, and other embedded systems that require a compact footprint, low power consumption, and high integration.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7175 $53.5875
12+ $8.7939 $105.5268
18+ $8.5191 $153.3438
25+ $8.2443 $206.1075
32+ $7.9694 $255.0208
42+ $7.1450 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess