EN
  • EN
  • DE

STM32G071CBU6TR

Part No STM32G071CBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-Bit ARM Cortex-M0+ RISC 128k-Byte Flash 1.71V to 3.6V 48-Pin UFQFPN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 128 kB
Frequency 64 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Number of A/D Converters 1
Number of Channels 14
Number of D/A Converters 2
Number of I2C Channels 2
Number of I/Os 44
Number of SPI Channels 2
Number of Timers/Counters 1
Number of UART Channels 0
Number of USART Channels 4
RAM Size 36 kB
Win Source Part Number 1097121-STM32G071CBU6TR
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32G071CBU6TR CAD Model

Description

STM32G071CBU6TR Microcontroller from STMicroelectronics

The STM32G071CBU6TR is a high-performance ARM Cortex-M0+ based microcontroller from STMicroelectronics, designed for cost-sensitive applications that require both performance and efficiency. This microcontroller is part of the STM32G0 series, which is renowned for its energy efficiency, robust design, and versatile peripherals that make it suitable for a wide range of applications including industrial controls, consumer electronics, and smart home devices.

The STM32G071CBU6TR operates at a frequency of up to 64 MHz, providing the computational power needed for complex tasks while maintaining low-power consumption. With a 32-bit RISC architecture, it ensures a balanced combination of power efficiency and performance.

This microcontroller comes with a rich set of integrated features:

  • Memory: It is equipped with 128 KB of Flash memory and 36 KB of SRAM, providing ample space for application code and data storage.
  • I/O Ports: A variety of input/output ports are available, including multiple GPIOs, I2C, SPI, and USART interfaces, which enable connectivity with a wide range of peripheral devices.
  • ADCs: The device includes multiple 12-bit analog-to-digital converters for accurate analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Timers: Advanced control timers, a real-time clock, and several general-purpose timers are integrated, facilitating precise time-based operations and event management.
  • Security: Security features such as hardware-based CRC calculation ensure data integrity during communication and storage.
  • Power Management: It offers several power-saving modes, including a low-power run mode and a standby mode, which help to reduce power consumption during idle times.

The STM32G071CBU6TR is available in a 48-pin UFBGA package and is characterized by its operational temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions. It also supports a wide voltage range from 2.0V to 3.6V, providing flexibility in power supply design.

With its combination of performance, low power consumption, and a comprehensive set of peripherals, the STM32G071CBU6TR from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable products for a competitive market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6623 $58.1805
75+ $1.5551 $116.6325
120+ $1.5015 $180.1800
170+ $1.3942 $237.0140
220+ $1.3406 $294.9320
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 35 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess