EN
  • EN
  • DE

STM32G071EBY6TR

Part No STM32G071EBY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 25WLCSP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 25-WLCSP (2.3x2.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.3x2.48)
Base Product Number STM32
Other Names 497-STM32G071EBY6TR,STM32G071EBY6TR,497-STM32G071EBY6DKR,497-STM32G071EBY6CT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262680-STM32G071EBY6TR
Ultra Librarian 3D Model Ultra Librarian STM32G071EBY6TR CAD Model

Description

Overview of STM32G071EBY6TR Microcontroller

The STM32G071EBY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32G0 series. This MCU is built to deliver a perfect balance between power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0+ core operating at a frequency of up to 64 MHz.
  • Memory: Features 128 KB of Flash memory and 36 KB of SRAM, providing ample space for complex applications.
  • Energy Efficient: Designed with energy efficiency in mind, it includes several power-saving modes to ensure optimal power management.
  • Rich Connectivity: Offers a range of peripherals including multiple I2C, USART, SPI, and USB interfaces for versatile communication options.
  • ADC: Comes with a 12-bit Analog-to-Digital Converter (ADC) with hardware oversampling, enabling precise measurements for sensor interfacing.
  • Timers: Advanced control timer, as well as multiple general-purpose timers, are available for precise event timing and PWM generation.
  • Package: Available in a 32-pin UFQFPN package, which is suitable for space-constrained applications.

Advanced Peripherals and Features

The STM32G071EBY6TR MCU integrates several advanced peripherals, including a DMA controller, a hardware random number generator, and multiple watchdog timers to enhance reliability and security. Additionally, it supports a fast I/O speed of up to 60 MHz, which allows for quick response times when interfacing with external components.

Development Support

STMicroelectronics provides extensive development support for the STM32G071EBY6TR with its comprehensive software HAL library, as well as compatibility with various development environments and toolchains. This support ensures a smooth development process, from prototype to production.

Applications

With its robust feature set and flexibility, the STM32G071EBY6TR is well-suited for a myriad of applications such as smart home devices, battery-operated gadgets, industrial automation systems, and custom embedded solutions.

Overall, the STM32G071EBY6TR from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect solution for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2587 $50.0696
20+ $5.1354 $102.7080
31+ $4.9749 $154.2219
42+ $4.8144 $202.2048
54+ $4.6539 $251.3106
72+ $4.1725 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess