EN
  • EN
  • DE

STM32G431K6T6

Part No STM32G431K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 11x12b SAR; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353588-STM32G431K6T6
Ultra Librarian 3D Model Ultra Librarian STM32G431K6T6 CAD Model

Description

STM32G431K6T6 Microcontroller from STMicroelectronics

The STM32G431K6T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32G4 series, specifically designed to offer a perfect blend of power efficiency and performance. This MCU is ideal for a wide range of applications, including industrial control systems, consumer electronics, and automotive applications, thanks to its rich set of features and high level of integration.

Key Features:

  • Core: The STM32G431K6T6 is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU). It operates at a frequency of up to 170 MHz, offering a balanced trade-off between computational power and energy consumption.
  • Memory: This microcontroller comes with 32KB of SRAM and 128KB of Flash memory, providing ample space for complex applications and data storage without the need for external memory components.
  • I/O Ports: It offers a rich set of I/O options including multiple GPIOs, ADCs, DACs, USART, SPI, I2C, and advanced timers, which facilitate the interfacing with a wide array of peripherals and sensors.
  • Advanced Peripherals: The MCU features advanced control peripherals like motor control timers and a high-resolution timer, making it an excellent choice for precision control applications.
  • Power Efficiency: The STM32G431K6T6 is designed with power efficiency in mind, featuring multiple power-saving modes, including a low-power run mode and a sleep mode, which significantly extend battery life in portable devices.
  • Analog Features: It includes a rich analog feature set with multiple 12-bit ADCs, 2 DAC channels, and comparators, allowing for precise analog signal management and conversion.
  • Development Support: STMicroelectronics provides comprehensive development support for the STM32G431K6T6 with software libraries, development boards, and a robust ecosystem, which simplifies the development process and reduces time to market.
  • Package: The MCU is available in a 32-pin LQFP package, which is suitable for space-constrained applications.

Overall, the STM32G431K6T6 is a versatile and reliable microcontroller that offers a rich feature set and high performance for demanding applications. Its integration of advanced control and power efficiency features makes it an excellent choice for designers looking to create sophisticated and energy-conscious products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess