EN
  • EN
  • DE

STM32G474QET6U

Part No STM32G474QET6U
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number STM32
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262603-STM32G474QET6U
Ultra Librarian 3D Model Ultra Librarian STM32G474QET6U CAD Model

Description

STM32G474QET6U - High-Performance Mixed-Signal MCU

The STM32G474QET6U is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional performance in mixed-signal applications. This device is part of the STM32G4 series, which is designed to deliver a perfect balance between power efficiency and processing capability, making it ideal for a wide range of applications, including industrial control systems, consumer electronics, and power management solutions.

At the core of the STM32G474QET6U lies a 32-bit Arm® Cortex®-M4 CPU with a floating-point unit (FPU) and a frequency of up to 170 MHz. The advanced core architecture enables the MCU to handle complex algorithms and signal processing functions with ease, while maintaining a high degree of energy efficiency.

This MCU comes with a rich set of peripherals that are optimized for analog and digital signal processing. It includes multiple 12-bit analog-to-digital converters (ADCs) with hardware oversampling, two digital-to-analog converters (DACs), a variety of timers, and communication interfaces such as I2C, UART, SPI, and CAN. These features make it highly adaptable to a multitude of connectivity and control tasks.

The STM32G474QET6U boasts an extensive memory portfolio with up to 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage. The dual-bank Flash memory supports read-while-write (RWW) capability, which allows seamless firmware updates without interrupting the ongoing operations.

For enhanced security, the MCU includes a hardware random number generator (RNG) and a CRC calculation unit to ensure data integrity during communication. Moreover, the device supports multiple power-saving modes, including stop and standby modes, to minimize energy consumption during idle periods.

Encased in a LQFP144 package, the STM32G474QET6U is designed for robustness and reliability, with a wide operating temperature range suitable for harsh environments. The integration of a comprehensive development ecosystem, including software tools, libraries, and real-time operating system (RTOS) support, simplifies the development process and accelerates time-to-market for product designers.

In summary, the STM32G474QET6U is a versatile and powerful MCU that meets the demanding requirements of modern mixed-signal applications, offering designers a flexible and efficient solution for their next-generation products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess