EN
  • EN
  • DE

STM32G474RCT6

Part No STM32G474RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 26x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262605-STM32G474RCT6
Ultra Librarian 3D Model Ultra Librarian STM32G474RCT6 CAD Model

Description

Product Overview: STM32G474RCT6 Microcontroller

The STM32G474RCT6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This high-performance microcontroller is based on the ARM Cortex-M4 core with a floating-point unit, running at a frequency of up to 170 MHz. It is part of the STM32G4 series, which is renowned for its rich set of peripherals and its ability to perform well in demanding conditions.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Maximum Frequency: 170 MHz, which allows for high-speed processing and quick response times
  • Memory: Features 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications
  • Rich Peripherals: Includes a variety of peripherals such as multiple 16-bit timers, watchdog timers, USART, SPI, I2C, and more
  • High-Resolution Timer: A high-resolution timer for precise event timing and waveform generation
  • Advanced Analog: Equipped with analog peripherals including ADCs, DACs, and comparators for a wide range of analog functions
  • Power Efficiency: Offers multiple power-saving modes to ensure energy efficiency for battery-powered applications
  • Packages: Available in a 64-pin LQFP package, making it suitable for space-constrained applications
  • Operating Voltage: Supports a wide range of operating voltages from 1.7V to 3.6V

Applications:

The STM32G474RCT6 is an ideal choice for a variety of applications that require a balance between performance and power consumption. It is particularly well-suited for use in industrial control systems, motor drives, medical equipment, and consumer electronics. Its advanced analog features and high-resolution timers make it an excellent choice for applications involving complex waveform generation and real-time control, such as power conversion systems, lighting solutions, and audio applications.

Support and Resources:

STMicroelectronics provides extensive support for the STM32G474RCT6 through a comprehensive ecosystem that includes development tools, software libraries, and a global community of developers. The STM32Cube software suite, for instance, offers a HAL library, middleware components, and examples to jumpstart development and minimize time to market.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4456 $50.6736
15+ $6.9298 $103.9470
23+ $6.7132 $154.4036
31+ $6.4967 $201.3977
40+ $6.2801 $251.2040
54+ $5.6304 $304.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,727 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess