EN
  • EN
  • DE

STM32H725IEK6

Part No STM32H725IEK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 550MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 564K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 55x12/16b; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1350440-STM32H725IEK6
Ultra Librarian 3D Model Ultra Librarian STM32H725IEK6 CAD Model

Description

STM32H725IEK6 Microcontroller

The STM32H725IEK6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balance of power, efficiency, and versatility for a wide range of applications. This microcontroller is part of the STM32H7 series, which is renowned for its advanced features and capabilities that cater to complex and demanding tasks.

Core and Performance

At the heart of the STM32H725IEK6 is an ARM Cortex-M7 core, which operates at a frequency of up to 550 MHz. This core is known for its excellent computational performance and floating-point unit (FPU) that accelerates single-precision math operations. Additionally, the microcontroller features a L1 cache, which enhances the overall execution speed and system performance.

Memory and Storage

The microcontroller comes equipped with a variety of memory options, including 1 Mbyte of Flash memory and 564 Kbytes of RAM, ensuring ample space for complex applications and data storage. The dual-bank Flash memory supports read-while-write operation, which allows for seamless firmware updates.

Connectivity and I/Os

STM32H725IEK6 offers extensive connectivity options, such as multiple high-speed USB 2.0 interfaces, CAN FD for robust communication in automotive environments, and Ethernet for networked applications. It also supports various serial communication protocols like I2C, SPI, and UART, making it ideal for interfacing with a wide range of peripherals and sensors.

Advanced Features

With its rich set of peripherals, the STM32H725IEK6 supports advanced features like digital filters for sigma-delta modulators, a high-resolution timer for precise control applications, and a cryptographic acceleration for secure data communication. Additionally, it includes an analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for interfacing with analog signals.

Energy Efficiency and Package

The microcontroller is designed with energy efficiency in mind, featuring multiple power-saving modes to reduce power consumption in various operational states. The STM32H725IEK6 comes in a UFBGA169 package, which is compact and suitable for space-constrained applications.

In summary, the STM32H725IEK6 microcontroller from STMicroelectronics is a powerful and flexible solution for advanced embedded systems, offering high computational performance, a wide range of connectivity options, and a rich set of peripherals to meet the needs of diverse applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess