EN
  • EN
  • DE
  • IT

STM32H745XIH3

Part No STM32H745XIH3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH TFBGA  /  ARM® Cortex®-M4/M7 series Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 265-TFBGA
Supplier Device Package 240+25-TFBGA (14x14)
Base Product Number STM32
Other Names 497-STM32H745XIH3
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262576-STM32H745XIH3
Ultra Librarian 3D Model Ultra Librarian STM32H745XIH3 CAD Model

Description

Introducing the STM32H745XIH3 Microcontroller

The STM32H745XIH3 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of modern embedded systems. This dual-core MCU is part of the STM32H7 series, which is renowned for its high performance and efficiency.

Key Features

  • Advanced Dual-Core Architecture: At the heart of the STM32H745XIH3 lies a powerful dual-core architecture consisting of an ARM® Cortex®-M7 core running at up to 480 MHz and a Cortex®-M4 core running at up to 240 MHz. This combination allows for efficient task separation and real-time application management.
  • Memory Capabilities: The MCU comes with a 2 Mbytes of flash memory and 1 Mbyte of RAM, providing ample space for complex applications and data storage.
  • Rich Connectivity: A wide array of communication interfaces is available, including USB OTG, Ethernet, CAN, UART, SPI, I2C, and more, ensuring seamless connectivity for various peripherals and networks.
  • Enhanced Graphics Support: The STM32H745XIH3 includes a Chrom-ART Accelerator™ as well as an LCD-TFT controller, making it an ideal choice for applications with advanced graphic requirements.
  • Robust Security: Security features such as hardware cryptographic acceleration and a secure boot process provide the necessary protection for your applications against unauthorized access and software piracy.
  • Power Efficiency: Despite its high performance, the STM32H745XIH3 is designed to be power-efficient, with a variety of power-saving modes to extend the battery life of portable devices.

Applications

The versatility of the STM32H745XIH3 makes it suitable for a broad range of applications, including industrial control systems, IoT devices, automotive electronics, medical equipment, and complex consumer electronic products.

Development Support

STMicroelectronics provides extensive development support for the STM32H745XIH3 through its STM32Cube software ecosystem, which includes a comprehensive set of tools, libraries, and examples to accelerate the development process. With its advanced features and support, the STM32H745XIH3 is designed to help you bring sophisticated products to market faster and more reliably.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6016 $69.2032
4+ $28.3910 $113.5640
6+ $27.5038 $165.0228
8+ $26.6166 $212.9328
10+ $25.7294 $257.2940
14+ $23.0677 $322.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess