EN
  • EN
  • DE

STM32H7B0IBK6Q

Part No STM32H7B0IBK6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32
Other Names 497-STM32H7B0IBK6Q
Standard Package 1,008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262550-STM32H7B0IBK6Q
Ultra Librarian 3D Model Ultra Librarian STM32H7B0IBK6Q CAD Model

Description

STM32H7B0IBK6Q Microcontroller - STMicroelectronics

The STM32H7B0IBK6Q is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer the best balance between processing power, reduced power consumption, and innovative peripherals. As part of the STM32H7 series, this device leverages the advanced Arm Cortex-M7 core, operating at speeds up to 280 MHz, and is well-suited for a variety of applications requiring intense CPU processing and real-time tasks.

Key Features:

  • Core: Arm Cortex-M7 with double-precision floating-point unit (FPU) capable of up to 280 MHz frequency.
  • Memory: Equipped with 128 Kbytes of Flash memory and 1.4 Mbytes of RAM, ensuring ample space for complex applications.
  • Graphics Support: Includes a Chrom-ART Accelerator™ for enhanced graphic performance, supporting advanced graphic interfaces.
  • Rich Connectivity: Features multiple communication interfaces, including USB OTG, Ethernet, CAN, and UART, for versatile connectivity options.
  • Advanced Security: Comes with hardware security features such as a hardware random number generator (RNG), cryptographic acceleration, and secure boot for enhanced protection.
  • Energy Efficiency: Implements power-saving techniques like flexible power modes, including a Battery-saving Stop mode, to ensure energy-efficient operation.
  • Analog Features: Provides comprehensive analog peripherals, such as ADCs, DACs, and comparators, for precise analog signal management.
  • Package: Available in UFBGA169 packaging, which is ideal for space-constrained applications.

Applications:

The STM32H7B0IBK6Q MCU is an excellent choice for a diverse range of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical equipment
  • High-performance embedded systems
  • Consumer electronics
  • Automotive applications

With its robust feature set and advanced capabilities, the STM32H7B0IBK6Q is engineered to meet the demands of next-generation smart applications, where efficiency and processing power are paramount. STMicroelectronics continues to push the boundaries with its STM32 family, ensuring developers have the best tools at their disposal for their innovative projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess