EN
  • EN
  • DE

ZL50060GAC

Part No ZL50060GAC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 16 K-Channel Digital Switch with High Jitter Tolerance, Per Stream Rate Conversion (2, 4, 8, 16, or 32 Mbps), and 64 Inputs and 64 Outputs | IC DIGITAL SWITCH 16K CH 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Switch
Supply Voltage (V) 1.71V ~ 1.89V
Supply Current 240mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Family Part Number ZL50060
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282954-ZL50060GAC
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50060GAC CAD Model

Description

Product Overview: ZL50060GAC

The ZL50060GAC is a cutting-edge, high-performance digital switch from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to meet the demanding requirements of the communications market, providing a versatile and efficient solution for complex switching applications.

Key Features

  • Switching Capacity: The ZL50060GAC offers a large switching capacity of up to 4,096 x 4,096 crosspoints, allowing for extensive connectivity options and the ability to handle large volumes of data traffic.
  • High Bandwidth: With support for high bandwidth, this switch is capable of managing data-intensive applications, ensuring smooth and reliable data transfer.
  • Scalability: The device's scalable architecture makes it suitable for a range of applications, from small-scale projects to large, complex systems.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data is prioritized, maintaining high performance and reducing latency for sensitive applications.

Applications

The ZL50060GAC is ideal for a variety of applications within the communications sector, including but not limited to:

  • Digital PBX systems
  • Local Area Network (LAN) switches
  • Central office switching
  • Wireless base station controllers
  • Media gateways

Technical Specifications

This device operates at an industrial temperature range, ensuring reliability and performance under varying environmental conditions. It is packaged in a 256-ball PBGA (Plastic Ball Grid Array), which provides a compact footprint and efficient use of PCB (Printed Circuit Board) space. The ZL50060GAC also features low power consumption, making it an energy-efficient choice for modern communication systems.

Conclusion

In summary, the ZL50060GAC from Microchip Technology is a robust and highly capable digital switch that offers scalability, high performance, and energy efficiency. Its comprehensive feature set makes it an excellent choice for designers and engineers looking to implement advanced switching solutions in their communication networks.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess