EN
  • EN
  • DE

STM32H7B0RBT6

Part No STM32H7B0RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-STM32H7B0RBT6
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262552-STM32H7B0RBT6
Ultra Librarian 3D Model Ultra Librarian STM32H7B0RBT6 CAD Model

Description

STM32H7B0RBT6 Microcontroller

The STM32H7B0RBT6 is a high-performance microcontroller from STMicroelectronics, designed to deliver the best balance of dynamic power consumption (in Run mode) and processing performance. This microcontroller is part of the STM32H7 series, which is based on the advanced Arm® Cortex®-M7 core running at up to 280 MHz, while the Cortex-M7 core features a floating-point unit (FPU) which supports Arm double-precision (IEEE 754 compliant) and single-precision data-processing instructions and data types.

Equipped with 128 Kbytes of Flash memory and 1.4 Mbytes of RAM, the STM32H7B0RBT6 offers ample storage for complex applications. It also supports a range of enhanced I/Os and peripherals, making it a versatile choice for applications such as industrial control, motor drives, medical equipment, and IoT systems.

Key features of the STM32H7B0RBT6 include:

  • Core: Arm® Cortex®-M7 with FPU and Adaptive real-time accelerator (ART Accelerator™)
  • Operating Frequency: Up to 280 MHz
  • Flash Memory: 128 Kbytes
  • RAM: 1.4 Mbytes
  • Supply Voltage: 1.62 V to 3.6 V
  • Communication Interfaces: USB OTG HS and FS, Ethernet, FD-CAN, SPI, I2C, USART, SAI, SDMMC, SWPMI
  • Advanced Analog: 2× 16-bit ADCs, 2× 12-bit DACs
  • Timers: 16-bit and 32-bit timers with up to 4 IC/OC/PWM or pulse counter
  • Security: Hardware security features including AES 256-bit, HASH (MD5, SHA-1, SHA-2), RNG, and Public Key Accelerator
  • Debugging: Serial Wire Debug (SWD), JTAG, Cortex-M7 Trace Macrocell™
  • Packages: LQFP64 package

STMicroelectronics provides comprehensive software HAL library together with various packaged software examples, as part of the STM32Cube MCU Package. This makes development with the STM32H7B0RBT6 efficient and accessible, with tools to facilitate system debugging and performance analysis.

With its state-of-the-art architecture, rich set of peripherals, and low power consumption, the STM32H7B0RBT6 is a robust and reliable microcontroller choice for demanding applications that require high-speed operation and complex real-time data processing.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5304 $57.6520
11+ $9.4609 $104.0699
17+ $9.1652 $155.8084
23+ $8.8696 $204.0008
30+ $8.5739 $257.2170
40+ $7.6870 $307.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess