EN
  • EN
  • DE

STM32H7B3IIK6Q

Part No STM32H7B3IIK6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 280MHz
Connectivity Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.4M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32
Other Names 497-STM32H7B3IIK6Q
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262556-STM32H7B3IIK6Q
Ultra Librarian 3D Model Ultra Librarian STM32H7B3IIK6Q CAD Model

Description

STM32H7B3IIK6Q Microcontroller - STMicroelectronics

The STM32H7B3IIK6Q is a state-of-the-art microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for demanding applications. This microcontroller is part of the STM32H7 series, which is renowned for its advanced features and capabilities.

Core and Performance

At the heart of the STM32H7B3IIK6Q is an ARM Cortex-M7 core, capable of running up to 280 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing. The Cortex-M7 core is also equipped with a double-precision floating-point unit (FPU), enhancing the performance of applications requiring high-precision calculations.

Memory and Storage

The STM32H7B3IIK6Q comes with an impressive set of memory features, including 2 MB of flash memory and 1.4 MB of RAM. This generous memory allocation allows for the storage of large application code and provides ample space for runtime data handling. Additionally, the microcontroller supports various external memory interfaces, enabling further expansion if required.

Connectivity and I/O

This microcontroller offers a wide range of connectivity options. It includes multiple high-speed USB 2.0 ports, Ethernet for network connectivity, and support for CAN, I2C, SPI, and UART interfaces. These features make it an ideal choice for applications that require robust communication capabilities, such as industrial control systems, complex IoT devices, and networking equipment.

Advanced Features

The STM32H7B3IIK6Q is equipped with advanced peripherals and features that facilitate the development of sophisticated applications. It includes a graphics accelerator for rich user interfaces, a JPEG codec for multimedia applications, and a digital filter for sigma-delta modulators (DFSDM) for high-quality audio processing. Additionally, it supports advanced control timers, a high-resolution timer, and a range of analog peripherals including ADCs and DACs.

Energy Efficiency

Despite its powerful performance, the STM32H7B3IIK6Q is designed with energy efficiency in mind. It features multiple power-saving modes, which enable the reduction of power consumption in idle or low-activity states, making it suitable for battery-powered devices.

Development Support

STMicroelectronics provides extensive development support for the STM32H7B3IIK6Q with software libraries, development kits, and a strong ecosystem of tools. This ensures that engineers can rapidly develop and deploy applications leveraging the full capabilities of this advanced microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess