EN
  • EN
  • DE

STM32L010F4P6

Part No STM32L010F4P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tube
Number of I/O 16
Family Name STM32L010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19364-6-ND, 497-19364-6, 497-19364-1, 497-19364-2, 497-19364, STM32L010F4P6-ND, 497-19364-2INACTIVE, 497-19364-6INACTIVE, 497-19364-2-ND, 497-19364-1-ND
Quantity per package 1480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851683-STM32L010F4P6
Ultra Librarian 3D Model Ultra Librarian STM32L010F4P6 CAD Model

Description

The STM32L010F4P6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32L0 series, which is STMicroelectronics' ultra-low-power 32-bit microcontroller family based on the ARM Cortex-M0+ core. The STM32L010F4P6 is designed to offer the perfect blend of energy efficiency, performance, and cost-effectiveness, which makes it a go-to choice for a wide range of applications, particularly those that are battery-operated or energy-conscious.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, providing ample space for application code and data.
  • Energy Efficiency: Features multiple low-power modes including stop, standby, and sleep to ensure minimal power consumption during idle times.
  • I/O Ports: Offers up to 16 I/O ports with various multiplexed functions, allowing for flexible peripheral configurations.
  • Analog: Includes an analog-to-digital converter (ADC) with up to 8 channels, enabling the MCU to interface with analog sensors and devices.
  • Timers: Equipped with multiple timers, including a watchdog timer and a SysTick timer, which are essential for managing time-critical tasks and system resets.
  • Communication Interfaces: Provides a range of communication options with I2C, USART, and SPI interfaces for full-duplex, half-duplex, simplex, or multi-master communication.
  • Debugging: Built-in Serial Wire Debug (SWD) and extensive debug features with breakpoints, watchpoints, and system memory access for comprehensive debugging capabilities.
  • Packages: Available in TSSOP20 package, making it suitable for space-constrained applications.

Applications

The STM32L010F4P6 is versatile and can be used in a variety of applications, including industrial control systems, Internet of Things (IoT) devices, wearable technology, medical equipment, and environmental sensors. Its low power consumption and rich set of peripherals make it particularly well-suited for portable and power-sensitive applications.

Conclusion

In conclusion, the STM32L010F4P6 from STMicroelectronics represents a powerful, efficient, and flexible microcontroller solution that can meet the needs of a broad spectrum of applications. Its focus on low-power operation without sacrificing performance makes it an ideal choice for designers looking to optimize their products for energy efficiency and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0162 $50.8100
120+ $0.8339 $100.0680
190+ $0.8078 $153.4820
260+ $0.7817 $203.2420
335+ $0.7557 $253.1595
445+ $0.6775 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,360 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess