EN
  • EN
  • DE

STM32L010K4T6

Part No STM32L010K4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM32L010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19663-2-ND, 497-19663-1-ND, 497-19663-6, 497-19663-6-ND, 497-19663-1INACTIVE, 497-19663-6INACTIVE, 497-19663-2, STM32L010K4T6-ND, 497-19663-1, 497-STM32L010K4T6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935485-STM32L010K4T6
Ultra Librarian 3D Model Ultra Librarian STM32L010K4T6 CAD Model

Description

STM32L010K4T6 Microcontroller from STMicroelectronics

The STM32L010K4T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM32L0 series, which is renowned for its energy efficiency and high performance. This MCU is designed to cater to a wide range of applications, particularly those requiring low power consumption without compromising on processing capabilities.

At the heart of the STM32L010K4T6 is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 32 MHz. This core provides the balance between performance and power consumption, making it an ideal choice for battery-operated devices, IoT applications, and portable consumer electronics.

One of the standout features of this microcontroller is its memory configuration. It comes equipped with 16 Kbytes of Flash memory and 2 Kbytes of RAM, which is sufficient for small to medium-sized applications. Furthermore, it provides a range of peripherals and I/Os, such as multiple timers, communication interfaces (I2C, USART, SPI), and up to 12 GPIOs, allowing for flexible device configuration and easy integration into various system designs.

The STM32L010K4T6 also excels in power management. It supports multiple power-saving modes, including a low-power run mode, low-power sleep mode, and an ultra-low-power shutdown mode. These features ensure that devices can maintain functionality while conserving energy, thereby extending battery life.

STMicroelectronics has also equipped this MCU with robust security features, including hardware CRC (Cyclic Redundancy Check) to ensure data integrity during communication. Additionally, the device includes a unique 96-bit ID that can be used for more secure device authentication.

Developers will appreciate the comprehensive development ecosystem that supports the STM32L010K4T6, including ST's STM32Cube software suite, which provides a HAL (Hardware Abstraction Layer) and LL (Low Layer) APIs, making software development more accessible and reducing time to market.

In summary, the STM32L010K4T6 by STMicroelectronics is a powerful, low-power MCU that is well-suited for a variety of applications that demand efficiency, reliability, and performance. Its rich set of features and robust development tools make it a smart choice for designers looking to create innovative and energy-conscious products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7045 $51.1350
75+ $1.3986 $104.8950
115+ $1.3549 $155.8135
155+ $1.3112 $203.2360
200+ $1.2675 $253.5000
265+ $1.1364 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,915 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess