EN
  • EN
  • DE

STM32L011F4P6TR

Part No STM32L011F4P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 16
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18801-6, 497-18801-1, STM32L011F4P6TR-ND, 497-18801-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845229-STM32L011F4P6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011F4P6TR CAD Model

Description

STM32L011F4P6TR Microcontroller from STMicroelectronics

The STM32L011F4P6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of energy efficiency and performance. This MCU is a part of the ultra-low-power STM32L0 series, which is renowned for its remarkable power-saving capabilities, making it an ideal choice for battery-operated applications and energy-sensitive projects.

At the heart of the STM32L011F4P6TR is a 32-bit ARM® Cortex®-M0+ core, capable of running up to 32 MHz. This core provides the efficiency and processing power necessary for a wide range of applications, from simple tasks to more complex processes. The device comes with 16 KB of flash memory and 2 KB of RAM, ensuring ample space for code and data storage for many embedded systems.

This MCU is available in a TSSOP20 package, which is suitable for space-constrained applications. It also features a wide range of peripherals, including multiple GPIOs, I2C, SPI, and USART interfaces, which allow for easy integration with other components and peripherals. Its 12-bit ADC with up to 9 channels offers accurate analog signal measurement, and various timers support PWM generation and timing operations.

The STM32L011F4P6TR also boasts an impressive set of power and clock management features. With seven power modes, including a 340 nA ultra-low-power mode, developers have the flexibility to optimize power consumption for their specific needs. The MCU also includes an internal 32 kHz oscillator that minimizes the need for external components, further reducing the overall system cost and complexity.

STMicroelectronics provides comprehensive development support for the STM32L011F4P6TR, including the STM32Cube ecosystem, which offers a full set of software tools and libraries to streamline the development process. This, along with a vast community and resources, ensures that engineers can maximize the capabilities of the MCU and reduce time-to-market for their products.

In summary, the STM32L011F4P6TR from STMicroelectronics is a highly efficient, versatile, and cost-effective microcontroller that is well-suited for a multitude of low-power applications and smart designs.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0273 $51.3650
120+ $0.8429 $101.1480
185+ $0.8166 $151.0710
255+ $0.7903 $201.5265
330+ $0.7639 $252.0870
440+ $0.6849 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess