EN
  • EN
  • DE
  • IT

STM32L011G3U7

Part No STM32L011G3U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 28UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262379-STM32L011G3U7
Ultra Librarian 3D Model Ultra Librarian STM32L011G3U7 CAD Model

Description

STM32L011G3U7 Microcontroller - STMicroelectronics

The STM32L011G3U7 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This MCU is part of the STM32L0 series, which is known for its energy efficiency and is based on the ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L011G3U7 is particularly suitable for a wide range of applications, from simple embedded systems to more complex IoT devices.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit RISC core with a maximum frequency of 32 MHz.
  • Memory: 8 Kbytes of Flash memory and 2 Kbytes of RAM, providing ample space for application code and data.
  • Energy Efficiency: Ultra-low-power consumption modes including Stop and Standby, making it ideal for battery-powered and energy-sensitive applications.
  • ADC: 12-bit, 0.2 μs Analog-to-Digital Converter (ADC) with up to 9 channels, enabling precise sensor readings and data acquisition.
  • Timers: Multiple timers, including a basic timer for simple timing tasks, as well as advanced control timers for PWM generation and timing operations.
  • Communication: I²C, USART, and SPI interfaces for communication with peripherals and other microcontrollers.
  • Packages: Available in a UFQFPN20 package, which is compact and suitable for space-constrained applications.
  • Development Support: Comprehensive development ecosystem with software libraries, development boards, and integrated development environments (IDEs) to facilitate rapid development.

Applications:

The STM32L011G3U7 MCU is versatile and can be used in various application domains such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical equipment
  • Smart home automation
  • Energy management systems

With its robust feature set and energy-efficient design, the STM32L011G3U7 from STMicroelectronics is an excellent choice for designers looking to develop applications that require a compact, low-power, and high-performance microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess