EN
  • EN
  • DE

STM32L031C6U6

Part No STM32L031C6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Number of I/O 38
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32L031C6U6, STM32L031C6U6-ND
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853087-STM32L031C6U6
Ultra Librarian 3D Model Ultra Librarian STM32L031C6U6 CAD Model

Description

The STM32L031C6U6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its efficiency and performance in a wide range of embedded applications. This microcontroller is part of the ultra-low-power STM32L0 series, which is designed to strike a perfect balance between energy efficiency and processing capability.

At the heart of the STM32L031C6U6 is a 32-bit ARM Cortex-M0+ core, which operates at up to 32 MHz. This core is known for its exceptional power efficiency, making it an ideal choice for battery-operated devices and energy-sensitive applications. The microcontroller comes with 32KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.

One of the standout features of the STM32L031C6U6 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, USART, and SPI, allowing for easy integration with other components and systems. Additionally, it has several 16-bit timers, a real-time clock, and a variety of analog peripherals like ADCs and DACs, which can be crucial for sensor interfacing and control tasks.

The device operates across a wide voltage range from 1.65V to 3.6V, further emphasizing its suitability for low-power applications. It also supports multiple power-saving modes, including a stop mode that reduces power consumption to just a few microamperes while retaining the contents of SRAM and register states.

For developers, STMicroelectronics provides comprehensive support through the STM32Cube ecosystem, which includes a HAL library, middleware components, and a range of software examples to jumpstart application development. The microcontroller is also supported by a broad choice of integrated development environments (IDEs) and toolchains.

The STM32L031C6U6 is available in a UFQFPN28 package, which is highly compact and suitable for space-constrained applications. With its robust feature set and ultra-low-power operation, this microcontroller is an excellent choice for a multitude of applications including wearables, smart sensors, and energy-efficient IoT devices.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6692 $53.6844
16+ $6.2927 $100.6832
25+ $6.0960 $152.4000
34+ $5.8994 $200.5796
44+ $5.7027 $250.9188
59+ $5.1128 $301.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess