EN
  • EN
  • DE

STM32L031K6U6TR

Part No STM32L031K6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Part Number Series STM32L031
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803702-STM32L031K6U6TR
Ultra Librarian 3D Model Ultra Librarian STM32L031K6U6TR CAD Model

Description

STM32L031K6U6TR Microcontroller - STMicroelectronics

The STM32L031K6U6TR microcontroller from STMicroelectronics is a cutting-edge, ultra-low-power ARM Cortex-M0+ based microcontroller, designed specifically for cost-sensitive applications that require both efficiency and performance. This device is a part of the STM32L0 series, which is renowned for its energy efficiency and is suitable for a wide range of applications such as IoT devices, sensors, and power-conscious consumer electronics.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for complex applications and algorithms.
  • Energy Efficiency: It features multiple low-power modes, including dynamic run and low-power run modes, multiple low-power sleep modes, and an ultra-low-power shutdown mode with a battery for RTC and register backup.
  • Rich Connectivity: Includes I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface, allowing for versatile peripheral connections.
  • ADC: 12-bit, 200 ksps analog-to-digital converter, ensuring precise analog signal measurements.
  • Timers: Multiple timers, including a basic timer for simple tasks, a low-power timer that runs in sleep modes, and advanced-control timers for complex timing operations.
  • Package: Available in a UFQFPN32 package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range from -40°C to 85°C, making it suitable for harsh environmental conditions.
  • Development Support: Compatible with STMicroelectronics' comprehensive development ecosystem, including software libraries and the STM32Cube platform.

Applications

Due to its low power consumption and robust feature set, the STM32L031K6U6TR is ideal for a diverse range of applications, such as:

  • Smart sensors and smart meters
  • Wearable devices and fitness trackers
  • Home automation and smart home devices
  • Medical devices and healthcare products
  • Energy management systems
  • Industrial automation and control systems

Overall, the STM32L031K6U6TR microcontroller is a powerful, versatile, and energy-efficient solution that offers designers the perfect balance between performance and power consumption, enabling innovative applications in today's energy-conscious electronics market.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2633 $52.0559
54+ $1.8570 $100.2780
84+ $1.7990 $151.1160
115+ $1.7410 $200.2150
149+ $1.6829 $250.7521
199+ $1.5089 $300.2711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess