EN
  • EN
  • DE

STM32L052K8U6

Part No STM32L052K8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Part Number Series STM32L052
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807570-STM32L052K8U6
Ultra Librarian 3D Model Ultra Librarian STM32L052K8U6 CAD Model

Description

STM32L052K8U6 Microcontroller by STMicroelectronics

The STM32L052K8U6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high efficiency and performance in a wide range of applications. This powerful microcontroller belongs to the STM32L0 series, which is STMicroelectronics' ultra-low-power ARM Cortex-M0+ family, designed specifically for cost-sensitive applications that require optimal energy efficiency and performance.

At the heart of the STM32L052K8U6 is a 32-bit ARM Cortex-M0+ core, which operates at frequencies up to 32 MHz. This core provides the perfect balance between power consumption and processing capability, making it an ideal choice for battery-operated applications, energy harvesting, or any energy-sensitive projects.

Key Features:

  • Memory Configuration: The STM32L052K8U6 comes equipped with 64 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for complex applications and data storage.
  • Rich Connectivity: With a range of peripherals including I2C, SPI, and USART interfaces, this microcontroller can easily communicate with other devices, sensors, and actuators.
  • Low Power Consumption: Its ultra-low-power design allows for an outstanding battery life. Various power-saving modes, such as stop and standby, further extend the time between charges.
  • Analog Features: The device includes a 12-bit ADC with up to 32 channels, as well as a DAC and comparators, making it highly suitable for analog-intensive applications.
  • Timers: A selection of timers including a basic timer, a low-power timer, and general-purpose timers, provide the timing and PWM control necessary for a variety of tasks.
  • Unique Device ID: Each microcontroller has its unique device ID, which can be used for identification purposes or for generating unique encryption keys.

With its robust I/O capabilities, the STM32L052K8U6 supports a wide array of external devices, enabling developers to create sophisticated and responsive systems. Whether you're designing for consumer electronics, IoT devices, or industrial control systems, this microcontroller provides the flexibility and power you need.

STMicroelectronics also provides comprehensive development support for the STM32L052K8U6, including software libraries, development boards, and an integrated development environment (IDE), which simplifies the programming and reduces time-to-market for your products.

Overall, the STM32L052K8U6 stands out as a feature-rich and versatile microcontroller solution that delivers performance, efficiency, and reliability for a diverse set of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9732 $53.7588
21+ $4.9011 $102.9231
32+ $4.7480 $151.9360
44+ $4.5948 $202.1712
57+ $4.4417 $253.1769
76+ $3.9822 $302.6472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess