EN
  • EN
  • DE

STM32L071CBT6TR

Part No STM32L071CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18817-6, 497-18817-1, 497-18817-2, STM32L071CBT6TR-ND
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851839-STM32L071CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L071CBT6TR CAD Model

Description

STMicroelectronics STM32L071CBT6TR Microcontroller

The STM32L071CBT6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the ultra-low-power STM32L0 series, which is designed for applications requiring high performance and energy efficiency. It is especially well-suited for use in battery-operated devices, energy harvesting applications, and smart sensors, among others.

At the heart of the STM32L071CBT6TR lies a 32-bit ARM® Cortex®-M0+ core, which operates at a frequency of up to 32 MHz. This core provides the perfect balance between power consumption and processing capability, enabling the MCU to deliver robust performance while maintaining minimal power draw. The device comes with 128 Kbytes of Flash memory and 20 Kbytes of RAM, ensuring ample space for complex applications and data storage.

The microcontroller also boasts a rich set of peripherals that include multiple communication interfaces like I2C, SPI, and USART, which facilitate easy connectivity with other components and devices. Moreover, it has several 16-bit timers, a real-time clock, and a plethora of analog features, including 12-bit ADCs, DACs, and comparators, providing excellent support for analog signal processing and control tasks.

The STM32L071CBT6TR is designed with flexibility in mind, featuring a comprehensive development ecosystem. This includes support for the STM32Cube software platform and a wide range of integrated development environments (IDEs). The MCU also supports multiple power management options, with seven low-power modes to ensure optimal power efficiency for varying application demands.

Packaged in a 48-pin LQFP package, the STM32L071CBT6TR provides a compact solution that is ideal for space-constrained applications. Its temperature range of -40°C to 85°C allows for operation in extreme environments, making it a reliable choice for industrial and outdoor applications.

Overall, the STM32L071CBT6TR from STMicroelectronics represents a powerful and versatile microcontroller solution that offers a perfect blend of low power consumption, high performance, and rich peripheral integration, making it an excellent choice for a wide variety of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0069 $50.1725
61+ $1.6467 $100.4487
95+ $1.5952 $151.5440
130+ $1.5438 $200.6940
168+ $1.4923 $250.7064
225+ $1.3379 $301.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,140 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess