EN
  • EN
  • DE

STM32L072CZT6

Part No STM32L072CZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18580, STM32L072CZT6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848082-STM32L072CZT6
Ultra Librarian 3D Model Ultra Librarian STM32L072CZT6 CAD Model

Description

The STM32L072CZT6 is a cutting-edge microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the ultra-low-power STM32L0 series, which is designed to balance performance with power efficiency, making it an ideal choice for energy-sensitive applications.

At the heart of the STM32L072CZT6 is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 32 MHz. This core provides the efficiency and processing power necessary for a wide range of applications, from simple embedded systems to more complex Internet of Things (IoT) devices.

The STM32L072CZT6 comes with an impressive set of features, including:

  • 192 KB of flash memory
  • 20 KB of SRAM
  • 6 KB of EEPROM
  • Integrated ultra-low-power crystal oscillator and PLL
  • Multiple low-power modes to ensure power-saving operation
  • Comprehensive set of peripherals including I2C, SPI, USART, and USB 2.0
  • 12-bit ADC with hardware oversampling, DAC, and analog comparators
  • Up to 52 GPIOs with a comprehensive range of power-saving modes

One of the standout features of this microcontroller is its energy efficiency. The STM32L072CZT6 includes a range of low-power modes, including stop, standby, and shutdown modes, which enable the device to conserve power when not in active use. With dynamic voltage scaling, the power consumption can be adjusted according to the performance required, further optimizing energy use.

For designers and developers looking to incorporate connectivity into their applications, this microcontroller offers support for a wide array of communication interfaces. This flexibility allows for the creation of complex designs that can communicate with other devices and networks easily.

The STM32L072CZT6 is available in a LQFP48 package, which provides a compact footprint while still offering ample I/O options for interfacing with external components. This makes it an excellent choice for space-constrained applications.

Whether you are developing low-power IoT devices, portable medical equipment, or energy-efficient consumer electronics, the STM32L072CZT6 from STMicroelectronics provides a reliable and versatile microcontroller solution that delivers both performance and power savings.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5866 $50.2794
22+ $4.5838 $100.8436
34+ $4.4406 $150.9804
47+ $4.2974 $201.9778
61+ $4.1541 $253.4001
81+ $3.7244 $301.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess