EN
  • EN
  • DE

STM32L073RBH6

Part No STM32L073RBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 15x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name STM32L073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3840
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898213-STM32L073RBH6
Ultra Librarian 3D Model Ultra Librarian STM32L073RBH6 CAD Model

Description

STM32L073RBH6 Microcontroller by STMicroelectronics

The STM32L073RBH6 is a high-performance, low-power 32-bit microcontroller from STMicroelectronics, which is part of the ultra-low-power STM32L0 series. This microcontroller is designed to operate in energy-sensitive applications, making it an ideal choice for consumer, industrial, and IoT applications where power efficiency is paramount.

The STM32L073RBH6 is built around an ARM Cortex-M0+ core, which is known for its exceptional energy efficiency and processing power. The core operates at a frequency of up to 32 MHz, providing a balanced trade-off between energy consumption and performance.

This microcontroller comes with a rich set of peripherals and features that enable a wide range of application scenarios:

  • Memory: It includes 64 Kbytes of Flash memory and 20 Kbytes of SRAM, offering ample space for complex applications and algorithms.
  • Digital and Analog Peripherals: The device boasts multiple communication interfaces, including I2C, SPI, USART, and USB 2.0. It also features several 16-bit timers, a real-time clock, and a range of analog peripherals such as ADCs and DACs, enhancing its flexibility in handling various tasks.
  • Energy Efficiency: The STM32L073RBH6 supports multiple power-saving modes, including a low-power run mode, sleep mode, and a stop mode with ultra-low power consumption. This allows designers to optimize power usage based on the operational requirements of their applications.
  • Development Support: STMicroelectronics provides extensive development support for the STM32L073RBH6, including the STM32Cube ecosystem, software libraries, and development kits. This support accelerates the development process and helps reduce time to market.

With its robust I/O capabilities and low-power operation, the STM32L073RBH6 is well-suited for applications such as wearables, smart sensors, energy management systems, and smart city infrastructure. Its performance and efficiency make it a go-to choice for developers looking to create products that require long battery life without compromising on processing capabilities.

Overall, the STM32L073RBH6 microcontroller represents a blend of performance, power efficiency, and feature-rich capabilities that can empower innovative design across a multitude of low-power applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7086 $61.2118
30+ $3.8635 $115.9050
47+ $3.7428 $175.9116
64+ $3.6221 $231.8144
83+ $3.5013 $290.6079
111+ $3.1391 $348.4401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess