EN
  • EN
  • DE

STM32L073RZT6TR

Part No STM32L073RZT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 51
Family Name STM32L073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32L073RZT6DKR, STM32L073RZT6TR-ND, 497-STM32L073RZT6TR, 497-STM32L073RZT6CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851454-STM32L073RZT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L073RZT6TR CAD Model

Description

STM32L073RZT6TR Microcontroller by STMicroelectronics

The STM32L073RZT6TR from STMicroelectronics is a cutting-edge microcontroller that is part of the STM32L0 series, known for their ultra-low-power 32-bit ARM Cortex-M0+ core. Designed for a wide range of applications, this microcontroller is an ideal choice for energy-conscious projects that require a balance of power efficiency, performance, and cost.

Key Features

  • Core: ARM Cortex-M0+ operating at a frequency of up to 32 MHz.
  • Memory: Equipped with 192 KB of flash memory and 20 KB of RAM, providing ample space for complex applications and software.
  • Energy Efficiency: Features multiple low-power modes, including sleep, stop, and standby, to ensure minimal power consumption during idle periods.
  • Connectivity: Offers a range of communication interfaces including I2C, SPI, USART, and USB 2.0 Full Speed, making it versatile for various communication protocols.
  • Analog Features: Comes with multiple 12-bit ADCs, DAC channels, and ultra-low-power comparators, enhancing its performance in analog-intensive tasks.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O pins for complex tasks.

Advanced Peripherals and Development Support

The STM32L073RZT6TR includes a rich set of peripherals that support its advanced features. It has several timers, watchdog timers, and a SysTick timer which are crucial for real-time tasks. Additionally, it is supported by a comprehensive development ecosystem that includes the STM32Cube software suite, which provides a HAL library, middleware, and examples to jumpstart development.

Applications

Due to its low power consumption and robust feature set, the STM32L073RZT6TR is well-suited for a variety of applications, particularly those that are battery-operated or energy-sensitive. These applications include industrial controls, consumer electronics, Internet of Things (IoT) devices, medical equipment, and environmental sensors.

Conclusion

With its combination of power efficiency, processing capability, and extensive peripheral set, the STM32L073RZT6TR microcontroller is a powerful component for designers looking to create sophisticated and energy-efficient electronic products.

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $32.6414
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess