Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32L151
Other Names 497-19673-1,497-STM32L151CCT7,STM32L151CCT7,497-19673-6,497-19673-6,497-19673-2,497-19673-1,497-19673-2
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262302-STM32L151CCT7
Ultra Librarian 3D Model Ultra Librarian STM32L151CCT7 CAD Model

Description

The STM32L151CCT7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, crafted to deliver power efficiency and robust performance for a wide range of applications. As a member of the STM32L1 series, this MCU is based on the high-performance ARM® Cortex®-M3 32-bit RISC core, operating at a frequency of up to 32 MHz. The STM32L151CCT7 is an ideal choice for energy-sensitive applications due to its ultra-low-power consumption.

Key Features

  • Core: ARM® Cortex®-M3 32-bit RISC core operating at a 32 MHz maximum frequency.
  • Memory: Equipped with 256 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications.
  • Energy Efficiency: Ultra-low-power consumption with different modes including run, stop, and standby to optimize energy usage.
  • Connectivity: Offers a range of peripherals such as USART, SPI, I2C interfaces, and USB 2.0 full-speed capability for versatile connectivity options.
  • Analog Features: Includes 12-bit ADCs, DACs, and ultra-fast comparators, supporting a variety of analog functions.
  • Timers: Comes with multiple timers, including a real-time clock with calendar and alarm features.
  • Package: Available in a 48-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.
  • Supply Voltage: Can be powered by a supply voltage ranging from 1.8 V to 3.6 V.

Applications

The STM32L151CCT7 MCU is versatile and can be used in a variety of applications including industrial control systems, sensor hubs, power management systems, medical devices, and energy-harvesting systems. Its low power consumption also makes it suitable for battery-operated devices such as smart meters, portable health monitors, and wearables.

Development Support

STMicroelectronics provides comprehensive development support for the STM32L151CCT7 with software libraries, development kits, and the STM32Cube ecosystem. This support helps to streamline the development process, enabling rapid prototyping and faster time-to-market for products utilizing this advanced MCU.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2577 $51.9271
54+ $1.8525 $100.0350
84+ $1.7946 $150.7464
116+ $1.7367 $201.4572
149+ $1.6788 $250.1412
200+ $1.5051 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 530 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention