EN
  • EN
  • DE

STM32L151RBH6TRC10

Part No STM32L151RBH6TRC10
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708534-STM32L151RBH6TRC10
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L151RBH6TRC10 CAD Model

Description

STM32L151RBH6TRC10 - Ultra-low-power ARM Cortex-M3 MCU

The STM32L151RBH6TRC10 is a high-performance microcontroller designed by STMicroelectronics, featuring an ARM Cortex-M3 processor core. This microcontroller belongs to the STM32L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for energy-sensitive applications such as portable devices, sensors, and power-conscious embedded systems.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes equipped with 128 Kbytes of Flash memory and 16 Kbytes of RAM, ensuring ample space for complex applications and data storage.
  • Low Power Consumption: The device features multiple low-power modes, including sleep, stop, and standby, to minimize energy usage in various scenarios.
  • Connectivity: Offers a range of communication interfaces, such as I2C, SPI, USART, and USB 2.0 Full-Speed, facilitating versatile peripheral connections.
  • 12-bit ADC: Includes a 12-bit Analog-to-Digital Converter with up to 21 channels, delivering precise measurement capabilities for analog signals.
  • DAC and Comparators: Features a digital-to-analog converter (DAC) and comparators for analog control and monitoring tasks.
  • Timers: Equipped with multiple timers, including a real-time clock, which can be used for scheduling and time-sensitive operations.
  • Package: Available in a UFBGA64 package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Development Support: Supported by comprehensive development tools, including the STM32Cube ecosystem, and a wide range of integrated development environments (IDEs).

The STM32L151RBH6TRC10 microcontroller is part of STMicroelectronics' commitment to delivering advanced chip design with a focus on energy efficiency without compromising performance. Its robust set of features and connectivity options make it an excellent choice for designers looking to create sophisticated yet power-conscious devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess