EN
  • EN
  • DE

STM32L151RET6TR

Part No STM32L151RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 80K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32L151
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803080-STM32L151RET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L151RET6TR CAD Model

Description

Product Overview: STM32L151RET6TR

The STM32L151RET6TR is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding requirements of power-sensitive and performance-driven applications. As a member of the ultra-low-power STM32L series, this microcontroller is built on the high-performance ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 32 MHz. The STM32L151RET6TR is particularly well-suited for use in energy-efficient and portable devices, thanks to its remarkable power-saving features.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core with a maximum operating frequency of 32 MHz.
  • Memory: Equipped with 512 KB of flash memory and 80 KB of RAM, providing ample space for complex applications.
  • Energy Efficiency: Ultra-low-power consumption modes, including several low-power modes such as Stop, Standby, and Sleep.
  • ADC: 12-bit, 1 MSPS Analog-to-Digital Converters, providing accurate and fast analog signal measurement.
  • Communication Interfaces: A rich set of I/Os and peripherals, including USART, SPI, I2C, and USB 2.0 full-speed interface for versatile connectivity.
  • Operating Voltage: Wide range voltage supply from 1.8V to 3.6V, suitable for battery-operated applications.
  • Package: Available in an LQFP64 package, which is ideal for space-constrained applications.
  • Temperature Range: Operational over an extended temperature range from -40°C to +85°C, ensuring reliability across diverse environments.

Applications

The STM32L151RET6TR microcontroller is designed for a broad range of applications, particularly those where power consumption and space are critical considerations. It is ideal for use in:

  • Medical devices and healthcare sensors
  • Industrial control systems
  • Consumer electronics
  • Energy management systems
  • Portable and wearable devices
  • IoT devices and smart sensors

With its robust feature set and ultra-low-power operation, the STM32L151RET6TR from STMicroelectronics represents a powerful and versatile solution for designers looking to create sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess