EN
  • EN
  • DE

STM32L412CBT6TR

Part No STM32L412CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 40K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1352941-STM32L412CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L412CBT6TR CAD Model

Description

STM32L412CBT6TR Microcontroller by STMicroelectronics

The STM32L412CBT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32L4 series known for its remarkable balance of power efficiency and performance. This MCU is designed to meet the needs of various low-power applications within the consumer, industrial, and medical markets, among others.

At the heart of the STM32L412CBT6TR lies a powerful Arm® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. This core provides the computational horsepower necessary for complex algorithms and signal processing required in modern embedded systems. The MCU also features 128 KB of Flash memory and 40 KB of SRAM, providing ample space for code and data storage.

One of the key benefits of the STM32L412CBT6TR is its energy efficiency. It operates in a range of low-power modes, making it suitable for battery-operated devices where power conservation is crucial. Additionally, the MCU includes a variety of peripherals that enhance its functionality:

  • Multiple 16-bit timers, as well as a 32-bit timer for extended range
  • Watchdog and SysTick timers for system maintenance and scheduling
  • Up to 25 GPIOs, each with interrupt capability, which allows for flexible device control and user interface options
  • Several communication interfaces, including I2C, USARTs, SPI, and USB 2.0 Full Speed, ensuring versatile connectivity options
  • 12-bit ADC with 200 ksamples/s, enabling precise analog signal measurement
  • Integrated RTC with calendar and alarm features for time-sensitive applications

For security, the STM32L412CBT6TR comes with hardware-based features such as a True Random Number Generator (TRNG) and CRC calculation unit to ensure data integrity. Additionally, it supports multiple power-saving modes, such as Stop, Standby, and Shutdown, which further extend the battery life of portable devices.

The MCU is available in a 48-pin LQFP package, which is ideal for space-constrained applications. It is also characterized by a wide operating temperature range, making it suitable for harsh environments. With its rich set of features and low-power operation, the STM32L412CBT6TR is an excellent choice for designers looking to develop energy-efficient and high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4820 $52.2300
36+ $2.8570 $102.8520
55+ $2.7677 $152.2235
75+ $2.6784 $200.8800
97+ $2.5892 $251.1524
130+ $2.3213 $301.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess