EN
  • EN
  • DE

STM32L433VCT6

Part No STM32L433VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 83
Family Name STM32L433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844936-STM32L433VCT6
Ultra Librarian 3D Model Ultra Librarian STM32L433VCT6 CAD Model

Description

STM32L433VCT6 Microcontroller by STMicroelectronics

The STM32L433VCT6 is a cutting-edge microcontroller from STMicroelectronics, which is part of their ultra-low-power STM32L4 series. This microcontroller is designed to deliver an optimal balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

The STM32L433VCT6 is built on an ARM® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. The core's architecture is optimized for efficient data processing and control tasks, and the FPU enables the microcontroller to handle computationally demanding applications, such as digital signal processing and complex algorithms, with ease.

This microcontroller comes with a rich set of peripherals and features that enable a high level of integration. It includes:

  • 256 KB of Flash memory, providing ample storage for application code and data.
  • 64 KB of SRAM, which ensures smooth and efficient operation for real-time data handling.
  • High-resolution timer, real-time clock, and advanced-control PWM timers, which are essential for precise timing and control in embedded systems.
  • A variety of communication interfaces, such as I2C, SPI, USART, and USB, allowing for flexible connectivity options.
  • 12-bit ADCs, DACs, and comparators for accurate analog signal processing.
  • Capacitive sensing hardware support for touch sensing applications.

The STM32L433VCT6 also emphasizes power efficiency with its dynamic voltage scaling and various power-saving modes, which significantly extend the battery life of portable devices. The microcontroller's energy-saving features, combined with its robust performance, make it an excellent choice for energy-sensitive applications.

STMicroelectronics provides comprehensive development support for the STM32L433VCT6, including software libraries, development boards, and a strong ecosystem of third-party tools, software, and resources. This support helps designers and engineers reduce time-to-market and ensures a smooth development process from prototyping to production.

In summary, the STM32L433VCT6 from STMicroelectronics is a powerful and versatile microcontroller that offers the perfect blend of performance, power efficiency, and features, suitable for a diverse array of sophisticated applications in today's technology-driven world.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3076 $52.9216
37+ $2.7140 $100.4180
58+ $2.6292 $152.4936
79+ $2.5443 $200.9997
102+ $2.4595 $250.8690
137+ $2.2051 $302.0987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess