EN
  • EN
  • DE

STM32L462VET6TR

Part No STM32L462VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32L462
Other Names 497-STM32L462VET6TRDKR,497-STM32L462VET6TRCT,STM32L462VET6TR,497-STM32L462VET6TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262275-STM32L462VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L462VET6TR CAD Model

Description

STM32L462VET6TR Microcontroller

The STM32L462VET6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, energy efficiency, and versatility. This product is part of the STM32L4 series, which is designed to strike an optimal balance between power consumption and processing capability, making it an ideal choice for a wide range of applications such as IoT devices, industrial controls, medical equipment, and mobile technology.

At the heart of the STM32L462VET6TR is an ARM Cortex-M4 core with a Floating Point Unit (FPU), which operates at frequencies of up to 80 MHz. The FPU allows for efficient handling of floating-point operations, which is particularly beneficial for applications involving complex mathematical computations. With a 32-bit RISC architecture, this MCU provides high-speed processing and real-time performance, essential for demanding applications that require quick data processing and control.

This microcontroller comes with a substantial 512 KB of Flash memory and 160 KB of SRAM, offering plenty of space for application code and data storage. Additionally, its rich set of peripherals includes multiple I2C, SPI, and USART interfaces, as well as USB and CAN connectivity, providing a vast array of options for communication and interfacing with other devices.

The STM32L462VET6TR also features an array of analog components, such as 12-bit ADCs, DACs, and ultra-low-power comparators, which facilitate the direct interfacing with analog sensors and other analog devices. This makes it highly suitable for sensor applications and analog signal processing.

Energy efficiency is a hallmark of the STM32L4 series, and the STM32L462VET6TR is no exception. It includes multiple power-saving modes, such as a low-power run mode, sleep mode, and a stop mode with ultra-low-power consumption, ensuring extended battery life in portable applications.

The package is a 100-pin LQFP, which is both space-saving and provides ample I/O pins for complex applications. Moreover, the STM32L462VET6TR is available in a tape and reel format (TR suffix), which is suitable for high-volume production, enabling automated assembly processes for manufacturers.

In summary, the STM32L462VET6TR from STMicroelectronics is a powerful and efficient MCU that offers an exceptional balance of performance, power consumption, and feature integration, making it a top choice for designers looking to develop advanced and power-conscious electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6712 $53.6984
16+ $6.2944 $100.7104
25+ $6.0977 $152.4425
34+ $5.9010 $200.6340
44+ $5.7043 $250.9892
59+ $5.1142 $301.7378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess