EN
  • EN
  • DE

STM32L475VGT6

Part No STM32L475VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 82
Family Name STM32L475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851996-STM32L475VGT6
Ultra Librarian 3D Model Ultra Librarian STM32L475VGT6 CAD Model

Description

STM32L475VGT6 Microcontroller - STMicroelectronics

The STM32L475VGT6 microcontroller is a cutting-edge product from STMicroelectronics that targets energy-conscious and performance-driven applications. This microcontroller is part of the STM32L4 series, which is renowned for its perfect balance between power consumption and processing capability.

Built on an ultra-low-power platform, the STM32L475VGT6 incorporates a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) running at up to 80 MHz. The device features 1 Mbyte of Flash memory and 128 Kbytes of SRAM, providing ample space for complex applications and algorithms.

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 80 MHz
  • Memory: 1 Mbyte of Flash, 128 Kbytes of SRAM
  • Energy Efficiency: Ultra-low-power consumption with multiple power-saving modes
  • ADC: 12-bit, 5 MSPS analog-to-digital converter
  • Communication Interfaces: I2C, SPI, USART, USB OTG, and LPUART
  • Timers: Advanced-control, general-purpose, and basic timers
  • Security: Hardware encryption, random number generator, and CRC calculation unit
  • Packages: Available in LQFP100 for easy integration into various designs

The STM32L475VGT6 excels in scenarios where both energy efficiency and computational power are required. It supports a range of low-power modes, including stop, standby, and shutdown, which are instrumental in extending battery life for portable applications. The microcontroller's rich set of peripherals and I/Os makes it ideal for a wide array of applications such as IoT devices, industrial controls, medical equipment, and smart home systems.

For connectivity, this microcontroller includes a USB OTG full-speed interface and a variety of serial interfaces, enabling seamless integration with external devices. The device also features a range of built-in hardware support for device security and system integrity, making it a trustworthy choice for sensitive applications.

Overall, the STM32L475VGT6 from STMicroelectronics offers an optimal solution for designers seeking a microcontroller that does not compromise on performance while still adhering to stringent power budgets.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1501 $50.0507
18+ $5.8668 $105.6024
27+ $5.6834 $153.4518
37+ $5.5001 $203.5037
48+ $5.3168 $255.2064
63+ $4.7668 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess