EN
  • EN
  • DE

STM32L4P5VGT6

Part No STM32L4P5VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-STM32L4P5VGT6
Standard Package 90
Win Source Part Number 1155260-STM32L4P5VGT6
Ultra Librarian 3D Model Ultra Librarian STM32L4P5VGT6 CAD Model

Description

STM32L4P5VGT6 Microcontroller Overview

The STM32L4P5VGT6 is a cutting-edge microcontroller product from STMicroelectronics that stands out in the STM32L4+ series, known for its high performance and ultra-low-power consumption. This microcontroller is designed for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, and medical equipment.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 120 MHz.
  • Memory: Comes with a large memory footprint, featuring up to 2 Mbytes of Flash memory and 640 Kbytes of SRAM.
  • Rich Connectivity: Offers a variety of communication interfaces, including USB OTG, UART, SPI, I2C, CAN, and SDMMC.
  • Advanced Analog: Features advanced analog peripherals, such as 12-bit ADCs, DACs, operational amplifiers, and comparators.
  • Graphics Support: Supports Chrom-ART Accelerator™ for enhanced graphic content display, along with an LCD-TFT controller.
  • Security: Integrated security features including hardware cryptographic accelerators, a random number generator, and a secure boot process.
  • Power Efficiency: Utilizes ST's ART Accelerator™ and dynamic voltage scaling to balance performance with power consumption, achieving an outstanding efficiency.

Energy Efficiency and Performance

The STM32L4P5VGT6 excels in energy efficiency, featuring multiple power-saving modes, including a shutdown mode that reduces power consumption to nearly zero, while retaining the content of SRAM and registers. The adaptive real-time ART Accelerator™ ensures zero-wait execution from Flash memory, which, in combination with the dynamic voltage scaling, allows for an optimal balance between processing power and energy efficiency.

Development Support

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including the STM32Cube software platform, ST's HAL library, and a variety of development boards. The ecosystem simplifies the development process, from initial prototyping to final product deployment, ensuring a smooth and efficient design experience.

Applications

The STM32L4P5VGT6 microcontroller is versatile and suitable for a broad range of applications, thanks to its high integration, performance, and energy efficiency. It is an excellent choice for smart wearables, energy management systems, industrial automation, and any other application requiring a powerful yet energy-conscious MCU.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6819 $53.3638
5+ $21.8929 $109.4645
8+ $21.2087 $169.6696
10+ $20.5246 $205.2460
13+ $19.8404 $257.9252
17+ $17.7880 $302.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,234 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess