EN
  • EN
  • DE
  • IT

STM6321MAWY6F

Part No STM6321MAWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-pin Supervisor with watchdog timer and push-button reset | IC SUPERVISOR TIME/RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number STM6321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261449-STM6321MAWY6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6321MAWY6F CAD Model

Description

STM6321MAWY6F: A Robust Microprocessor Reset Circuit

The STM6321MAWY6F is a highly reliable, precision microprocessor (µP) reset circuit device designed and manufactured by STMicroelectronics. This compact component is engineered to provide a crucial function in various electronic systems, ensuring the stability and proper operation of microprocessors and digital systems by monitoring the supply voltage.

Featuring a combination of low supply current and fixed reset threshold levels, the STM6321MAWY6F ensures that systems are reset to a known state during power-up, power-down, or if a brown-out condition occurs. This is critical for maintaining system integrity and preventing erratic behavior or potential damage to the microprocessor and connected peripherals.

The device comes in a tiny 5-pin SOT23 package, making it suitable for space-constrained applications. Despite its small size, it offers robust features such as an active-low, push-pull reset output. This type of output ensures compatibility with a wide range of microprocessor configurations and system designs, providing a clear and assertive signal to reset the system when necessary.

Additionally, the STM6321MAWY6F has a built-in delay function, allowing designers to set the reset assertion time to avoid premature system resets caused by transient conditions. This delay ensures that the reset signal is maintained for a sufficient period, allowing the system to fully stabilize before normal operation resumes.

One of the key benefits of this reset circuit is its low power consumption, which is particularly advantageous for portable and battery-powered applications. The device's power-saving features contribute to the overall efficiency and longevity of the system's power source, making it an ideal choice for energy-conscious designs.

In conclusion, the STM6321MAWY6F from STMicroelectronics is a vital component for ensuring the reliable operation of microprocessor-based systems. Its combination of low power, precision monitoring, and compact form factor make it an excellent choice for a broad range of applications, including consumer electronics, automotive systems, and industrial controls.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1536 $51.6864
57+ $1.7671 $100.7247
88+ $1.7119 $150.6472
121+ $1.6566 $200.4486
157+ $1.6014 $251.4198
209+ $1.4358 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess