EN
  • EN
  • DE

STM6513REIEDG6F

Part No STM6513REIEDG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.63V 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 031330-STM6513REIEDG6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6513REIEDG6F CAD Model

Description

STM6513REIEDG6F - STMicroelectronics

The STM6513REIEDG6F is a state-of-the-art microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide array of applications, particularly those requiring high levels of processing power, energy efficiency, and reliability. The STM6513REIEDG6F is part of STMicroelectronics' STM32 family, which is renowned for its robust architecture and versatile peripherals.

At the heart of the STM6513REIEDG6F is a 32-bit ARM Cortex-M core, which is capable of running at high speeds while maintaining low power consumption. This makes the chip ideal for battery-powered applications or energy-sensitive environments. The MCU is equipped with a comprehensive set of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which enable it to connect and communicate with a wide array of external devices.

One of the notable features of the STM6513REIEDG6F is its rich set of analog components, including high-resolution ADCs (Analog to Digital Converters) and DACs (Digital to Analog Converters). These components allow for precise measurement and control of analog signals, which is essential for applications in sensor interfacing, industrial control systems, and medical devices.

The device also boasts advanced security features to protect against tampering and unauthorized access. With the growing concerns around cybersecurity, these features are critical for applications that handle sensitive data or require secure communications.

Furthermore, the STM6513REIEDG6F supports a variety of external memory interfaces, enabling designers to expand the memory capabilities of their systems as needed. This flexibility ensures that the MCU can be tailored to the specific requirements of the application, whether it's for data-logging, multimedia, or complex algorithm processing.

For developers, STMicroelectronics provides extensive support in the form of software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products based on the STM6513REIEDG6F.

In summary, the STM6513REIEDG6F from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect blend of performance, power efficiency, and security, making it an excellent choice for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8127 $50.6286
44+ $2.3079 $101.5476
68+ $2.2358 $152.0344
93+ $2.1637 $201.2241
120+ $2.0915 $250.9800
160+ $1.8752 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess