EN
  • EN
  • DE

STM6513VEIEDG6F

Part No STM6513VEIEDG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1.58V 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.575V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 116564-STM6513VEIEDG6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6513VEIEDG6F CAD Model

Description

STM6513VEIEDG6F - STMicroelectronics

The STM6513VEIEDG6F is a sophisticated, high-performance microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This advanced MCU is part of the STM32 family, which is renowned for its robust design, versatility, and efficient power management. The STM6513VEIEDG6F is designed to meet the demanding needs of modern embedded systems, offering a rich set of features that enable developers to create innovative and responsive applications across a wide range of industries.

Key Features

  • Core: ARM® Cortex®-M3 processor, which delivers high computational performance and exceptional system response to interrupts.
  • Operating Frequency: The MCU can run at a maximum frequency of up to 72 MHz, providing the necessary speed for complex operations and processes.
  • Memory: Comes with a generous memory allocation, including Flash memory and SRAM, ensuring ample space for application code and data storage.
  • I/O Ports: A wide array of input/output ports that support various communication protocols, including I2C, SPI, and UART, allowing for seamless integration with peripheral devices.
  • ADCs: Features multiple 12-bit analog-to-digital converters for precise measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle time-related tasks with high accuracy.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Stop, and Standby to ensure efficient power consumption during idle or low-activity periods.
  • Debugging: Embedded with debugging and programming capabilities via JTAG/SWD interfaces, facilitating development and troubleshooting.

Applications

The STM6513VEIEDG6F is suitable for a broad range of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust architecture and comprehensive feature set make it an ideal choice for designers looking to push the boundaries of what's possible with embedded systems.

With its combination of performance, memory capacity, and power efficiency, the STM6513VEIEDG6F MCU from STMicroelectronics stands out as a top-tier choice for developers seeking to create sophisticated and reliable products in the competitive technology landscape.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8542 $59.7940
165+ $0.7009 $115.6485
260+ $0.6791 $176.5660
355+ $0.6571 $233.2705
455+ $0.6352 $289.0160
610+ $0.5694 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,231 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess