EN
  • EN
  • DE

DRV604PWPEVM

Part No DRV604PWPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR DRV604 / DRV604 Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series DirectPath
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage 5V
Board Type Fully Populated
Utilized IC / Part DRV604
Supplied Contents Board(s)
Win Source Part Number 772841-DRV604PWPEVM
Popularity Medium
Supply and Demand Status Balance
Family Name DRV604
Introduction Date January 31, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV604PWPEVM CAD Model

Description

DRV604PWPEVM Evaluation Module from Texas Instruments

The DRV604PWPEVM from Texas Instruments is a comprehensive evaluation module (EVM) designed for audio enthusiasts, system designers, and engineers looking to explore the capabilities of the DRV604 direct-path, stereo audio line driver. This high-performance component is ideal for a wide range of applications, including home theater systems, multimedia speakers, and professional audio equipment.

The EVM is equipped with the DRV604 integrated circuit (IC), which is known for its exceptional audio quality and flexibility. The IC features a 2VRMS direct-path output, which eliminates the need for an output DC-blocking capacitor. This results in reduced component count, saving space and cost on the end application's printed circuit board (PCB). The DRV604 also boasts an integrated charge pump that generates a negative supply voltage, allowing for a ground-centered output without the need for a bulky and expensive DC-DC converter.

Key features of the DRV604PWPEVM include:

  • Plug-and-play functionality for quick and easy evaluation.
  • Onboard RCA connectors to facilitate connection to audio sources and output devices.
  • Flexible power supply options, with support for single-supply operation ranging from 4.5V to 5.5V.
  • Integrated pop and click suppression circuitry, ensuring smooth power cycling without audible transients.
  • High-fidelity, low 0.008% THD+N (Total Harmonic Distortion + Noise) for a pristine audio experience.
  • Robust thermal and short-circuit protection for enhanced reliability and longevity of the module.

The DRV604PWPEVM also comes with comprehensive documentation, including a detailed user guide that walks you through the setup and operation of the EVM. This ensures that even those new to audio hardware design can quickly get up to speed with the functionality and performance characteristics of the DRV604 IC.

Whether you're developing a new audio product or simply experimenting with high-quality audio line drivers, the DRV604PWPEVM from Texas Instruments provides a versatile and reliable platform for your audio applications. Its combination of high-quality audio performance, ease of use, and robust protection features make it an excellent choice for any audio system designer's toolkit.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.3657
Texas Instruments
BOARD EVALUATION LM48510SD / LM48510 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 40W 48HTSSOP
Lowest to $9.0224
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
20-W, DIGITAL INPUT, 4.5- TO 18-
Lowest to $0.7277
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess