EN
  • EN
  • DE

STM6710KWB6F

Part No STM6710KWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-6
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name STM6710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10436-6, 497-10436-1, 497-10436-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898256-STM6710KWB6F
Ultra Librarian 3D Model Ultra Librarian STM6710KWB6F CAD Model

Description

Product Overview: STM6710KWB6F

The STM6710KWB6F is a high-performance, low-voltage microprocessor supervisor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against power failures or malfunctions.

Key Features

  • Precision Monitoring: The STM6710KWB6F offers precise monitoring of multiple supply voltages, ensuring that the system operates within safe parameters.
  • Multiple Reset Options: It features an adjustable watchdog timer, manual reset input, and multiple reset threshold levels, accommodating varied system requirements and enhancing system reliability.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisor IC consumes minimal power, contributing to the overall power management efficiency of the system it is integrated into.
  • High Accuracy: The device boasts a high threshold accuracy of ±1.5% at room temperature, which is critical for sensitive applications requiring precise voltage monitoring.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that experience extreme environmental conditions.

Applications

The STM6710KWB6F is versatile and can be used in a range of applications, including:

  • Computing systems
  • Embedded processors
  • Portable and battery-powered devices
  • Networking equipment
  • Industrial control systems

Technical Specifications

The device comes in a compact SOT23-6 package, offering a space-saving solution for PCB design. It supports a supply voltage range typically from 1.8V to 5.5V, which covers most logic levels used in modern electronics. The STM6710KWB6F also includes an active-low reset output, which remains asserted for a minimum of 140ms after all the monitored supplies are within their thresholds, ensuring a proper system reset.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM6710KWB6F is produced following stringent quality control processes, ensuring performance and reliability that meets the industry's highest standards. With its robust feature set and STMicroelectronics' reputation for quality, this microprocessor supervisor is an excellent choice for designers looking to enhance system integrity and prevent data loss due to power issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0152 $51.2584
41+ $2.4740 $101.4340
63+ $2.3967 $150.9921
87+ $2.3194 $201.7878
112+ $2.2421 $251.1152
150+ $2.0101 $301.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess