EN
  • EN
  • DE

STM6823TWY6F

Part No STM6823TWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 3.080V PP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031364-STM6823TWY6F
Family Name STM6823
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automotive, Portable Devices, Power Management, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian STM6823TWY6F CAD Model

Description

Introducing the STM6823TWY6F from STMicroelectronics

The STM6823TWY6F is a cutting-edge supervisory circuit that has been meticulously designed by STMicroelectronics, a global leader in semiconductor solutions. This microprocessor supervisory circuit is engineered to monitor power supplies in digital systems, ensuring the system integrity during power-up, operation, and power-down. The STM6823TWY6F is an essential component for applications requiring high reliability and precision monitoring.

Key Features

  • Triple Voltage Monitoring: The device is capable of monitoring three different voltage levels, which is critical for systems with multiple supply voltages. It ensures that each voltage rail is functioning within its specified range.
  • Adjustable Reset Thresholds: Designers have the flexibility to program the reset threshold levels according to their specific application requirements, providing a customized level of protection.
  • Low Power Consumption: With its low power consumption, the STM6823TWY6F is an excellent choice for battery-powered and portable devices, where power efficiency is paramount.
  • Manual Reset Input: The manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators or in the event of an emergency.
  • Multiple Output Configurations: The device offers both active-low and active-high reset outputs, giving designers the versatility to integrate the supervisory circuit into various system designs with ease.
  • Watchdog Timer: The embedded watchdog timer ensures that the system is functioning correctly by monitoring the microprocessor or microcontroller for activity. If the system becomes unresponsive, the watchdog timer can initiate a system reset.

Applications

The STM6823TWY6F is ideal for a wide array of applications, including:

  • Computers and Network Equipment
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Systems

With its robust feature set and STMicroelectronics' reputation for quality and reliability, the STM6823TWY6F is a smart choice for system designers who are seeking to enhance system reliability and protect against power supply anomalies. By incorporating this supervisory circuit into their designs, engineers can ensure their systems operate with the highest level of integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1640
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.7096
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.4635
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7647 $53.5290
160+ $0.6275 $100.4000
250+ $0.6079 $151.9750
340+ $0.5883 $200.0220
440+ $0.5687 $250.2280
590+ $0.5098 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess