EN
  • EN
  • DE

STM707DS6F

Part No STM707DS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP / Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM707
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250959-STM707DS6F
Ultra Librarian 3D Model Ultra Librarian STM707DS6F CAD Model

Description

The STM707DS6F is a sophisticated microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This device is part of the STM7 family, known for its high performance, reliability, and a wide range of features that make it an ideal choice for a variety of applications.

Key Features

  • Core: The STM707DS6F boasts a robust core that operates at a high frequency, providing the computational power required for complex tasks.
  • Memory: It comes with ample built-in memory, including flash and RAM, to support extensive programming and data storage needs.
  • I/O Ports: A multitude of input/output ports are available, allowing for versatile connectivity with other components and peripherals.
  • Power Efficiency: Designed with power-saving modes, the STM707DS6F ensures efficient energy consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Analog Features: The device includes analog peripherals such as ADCs and DACs, providing precise sensing and control capabilities.
  • Communication Interfaces: It supports various communication protocols including I2C, SPI, and UART, facilitating easy integration into complex systems.
  • Security: The STM707DS6F incorporates advanced security features to protect against unauthorized access and to ensure data integrity.
  • Temperature Range: It operates over an extended temperature range, making it reliable in harsh environmental conditions.

Applications

The versatile nature of the STM707DS6F makes it suitable for a wide range of applications. These include industrial control systems, automotive electronics, home automation, smart sensors, and other embedded applications that require a combination of processing power, connectivity, and reliability.

Support and Resources

STMicroelectronics provides extensive support for the STM707DS6F, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design process, from initial development to final deployment.

In summary, the STM707DS6F from STMicroelectronics is a high-performing microcontroller that offers a balance of power, efficiency, and advanced features, making it a top choice for professionals seeking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess