EN
  • EN
  • DE

STM8AF5198TAY

Part No STM8AF5198TAY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708640-STM8AF5198TAY
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF5198TAY CAD Model

Description

STM8AF5198TAY Microcontroller by STMicroelectronics

The STM8AF5198TAY is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This device is a part of the STM8A series, which is known for its robustness, reliability, and efficient performance. With its advanced features and capabilities, the STM8AF5198TAY is an ideal choice for a wide range of applications such as engine management, body control modules, and sensor nodes.

Key Features

  • Core: The STM8AF5198TAY is built on the high-performance STM8A core, operating at up to 16 MHz clock frequency, which provides the computational power necessary for complex tasks.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 85°C. Additionally, it includes 1 Kbyte of true data EEPROM and 2 Kbytes of RAM, ensuring ample storage for both code and data.
  • Advanced Peripherals: A rich set of peripherals, including multiple 16-bit timers, UART, SPI, and I2C interfaces, allows for versatile connectivity and control options. It also features a 10-bit ADC with up to 16 channels, providing accurate analog signal measurement.
  • Operating Voltage: The microcontroller operates within a range of 2.95 V to 5.5 V, making it suitable for use in environments with varying power supply conditions.
  • Temperature Range: With an extended temperature range from -40°C to 150°C, the STM8AF5198TAY is designed to withstand harsh operating conditions, which is particularly important in automotive applications.
  • Package: The device is available in a LQFP 32-pin package, which is compact and suitable for space-constrained applications.

Design Support

STMicroelectronics provides comprehensive design support for the STM8AF5198TAY, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products incorporating this microcontroller.

In conclusion, the STM8AF5198TAY from STMicroelectronics represents a blend of performance, reliability, and versatility, making it a top choice for developers looking for a robust microcontroller for their automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $47.5828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess