EN
  • EN
  • DE

STM8AF52AATAY

Part No STM8AF52AATAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Automotive 8-bit MCU, with up to 128 Kbytes Flash, data EEPROM, 10-bit ADC, timers, LIN, CAN, USART, SPI, I2C, 3 to 5.5 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1261532-STM8AF52AATAY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STM8AF52AA
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF52AATAY CAD Model

Description

The STM8AF52AATAY is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is based on the advanced STM8A series, which is well-regarded for its reliability and efficiency in critical environments.

Key Features

  • Core: The STM8AF52AATAY boasts an advanced STM8 core operating at up to 16 MHz frequency, providing the perfect balance between performance and power consumption.
  • Memory: It comes equipped with 128 KB of Flash memory, ensuring ample space for complex applications, and 2 KB of RAM for efficient data processing.
  • Data Storage: An additional 4 KB of EEPROM with read-while-write support offers reliable data storage for critical application parameters and user data.
  • I/O Ports: The device features up to 68 I/O ports, providing extensive connectivity options for peripheral devices and simplifying circuit design.
  • Robust Peripherals: A range of integrated peripherals, including timers, UARTs, SPI, and I2C interfaces, enhance the MCU's capabilities for various automotive and control system tasks.
  • Operating Voltage: The MCU operates within a range of 2.95V to 5.5V, accommodating the varying power supply conditions typical in automotive environments.
  • Temperature Range: It is designed to withstand extreme temperatures, functioning reliably in a range from -40°C to +125°C.
  • Package: The STM8AF52AATAY comes in a LQFP 64-pin package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications

The STM8AF52AATAY microcontroller is ideal for a range of applications, especially where high reliability and performance are non-negotiable. It is commonly used in:

  • Automotive systems, such as engine management, safety, and body control modules
  • Industrial control systems
  • Complex embedded systems requiring robust I/O capabilities
  • Consumer electronics with stringent power and performance requirements

With its advanced features and proven durability, the STM8AF52AATAY microcontroller from STMicroelectronics is a top choice for developers and engineers looking for a reliable solution in automotive and industrial applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess