EN
  • EN
  • DE

STM8AF6223PDAX

Part No STM8AF6223PDAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / STM8A series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
Other Names 497-16844
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263359-STM8AF6223PDAX
Ultra Librarian 3D Model Ultra Librarian STM8AF6223PDAX CAD Model

Description

STMicroelectronics STM8AF6223PDAX Microcontroller

The STM8AF6223PDAX is a high-performance microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This robust MCU is part of the STM8AF series of microcontrollers which are designed to offer an optimal balance between performance, power efficiency, and peripheral set to meet the stringent requirements of the automotive industry.

At the heart of the STM8AF6223PDAX is an advanced STM8A 8-bit core, which operates at a frequency of up to 16 MHz. The core is supported by 8 KB of flash memory, which is ample for storing complex programs and algorithms. Additionally, the device includes 1 KB of RAM and 128 bytes of EEPROM, which is ideal for non-volatile data storage.

This microcontroller also boasts a rich set of integrated peripherals. It includes multiple communication interfaces such as SPI, I2C, and UART, which are essential for modern automotive systems that require robust and flexible communication channels. Moreover, the STM8AF6223PDAX has 10-bit ADCs (Analog to Digital Converters), allowing it to interface with analog sensors and convert their signals into digital data for processing.

For enhanced functionality, the STM8AF6223PDAX features 28 I/O ports, which are highly configurable to suit various application needs. These I/O ports support high sink/source current, making them suitable for directly driving LEDs or other actuators without the need for external components.

The device is designed with reliability in mind, including support for a wide operating voltage range from 2.95V to 5.5V, which ensures stable operation under fluctuating power conditions. It also includes advanced safety features such as watchdog timers and a clock security system, which help maintain the system's integrity and prevent failures.

STMicroelectronics has packaged the STM8AF6223PDAX in a compact 48-pin LQFP package, which is conducive to space-constrained applications while still providing sufficient pins for interfacing with other components in a system.

In summary, the STM8AF6223PDAX microcontroller is a versatile and powerful solution designed to meet the rigorous demands of automotive and industrial applications. With its advanced core, ample memory, and rich peripheral set, it is well-suited for a wide range of applications that require high reliability and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess