EN
  • EN
  • DE

TAS5508A

Part No TAS5508A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8 Channel Digital Audio PWM Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264097-TAS5508A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5508A CAD Model

Description

The Texas Instruments TAS5508A is a high-performance, eight-channel digital audio Pulse Width Modulation (PWM) processor designed for advanced digital amplifier systems. It is a crucial component in modern audio applications that require multi-channel audio processing with high fidelity and low power consumption.

The TAS5508A incorporates proprietary PurePath™ technology by Texas Instruments, ensuring crystal-clear sound quality for a superior audio experience. It is capable of interfacing seamlessly with most digital audio formats and supports a wide range of sample rates, making it a versatile solution for various audio applications, including home theater systems, soundbars, and multi-room audio setups.

Key Features:

  • High Performance: The TAS5508A features an advanced digital signal processing architecture that delivers high-quality audio performance.
  • Multi-Channel Audio: With eight PWM output channels, it supports complex audio systems, providing individual control over each channel for a customized audio experience.
  • Flexible Sampling Rates: It is compatible with a broad range of sampling rates from 32 kHz to 192 kHz, accommodating various high-definition audio sources.
  • Integrated Audio Processing: The device includes built-in functions such as volume control, input multiplexing, and auto-detection of sample rates, simplifying system design and reducing external component count.
  • System Integration: The TAS5508A is designed to work in tandem with Texas Instruments' power stage devices, offering a complete system solution that optimizes performance and reduces time-to-market.

Applications:

The TAS5508A is ideal for a range of applications, including:

  • Home Theater Receivers
  • Professional Audio Systems
  • Automotive Audio Systems
  • Active Speakers and Subwoofers
  • Soundbars
  • Multi-channel Audio Distribution Networks

Overall, the Texas Instruments TAS5508A is a sophisticated and versatile audio processing solution that meets the demands of high-quality digital sound amplification, providing an exceptional audio experience for both consumers and professionals alike.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2549 $56.2745
11+ $9.2348 $101.5828
17+ $8.9463 $152.0871
24+ $8.6577 $207.7848
30+ $8.3691 $251.0730
40+ $7.5033 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess