EN
  • EN
  • DE

STM8AF6246TDSSSX

Part No STM8AF6246TDSSSX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / MCU 8-bit STM8A CISC 16KB Flash 3.3V/5V Automotive 32-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 150°C (TA)
Dimension 32-LQFP
Win Source Part Number 031400-STM8AF6246TDSSSX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8AF6246
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TDSSSX CAD Model

Description

The STM8AF6246TDSSSX is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. This MCU is part of the STM8AF series, which is known for its robust design, reliability, and efficient performance in demanding environments.

At the heart of the STM8AF6246TDSSSX lies an advanced STM8A 8-bit core operating at up to 16 MHz frequency. Its architecture is optimized for speed and efficiency, ensuring quick response times and smooth operation in real-time applications. The device comes with 32 Kbytes of Flash program memory, which is more than sufficient for complex programs and algorithms, alongside 2 Kbytes of RAM and 1 Kbyte of EEPROM, which provides flexibility in data storage and retention even after power cycles.

The MCU features an array of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, and a range of communication interfaces such as SPI, I2C, and UART, enabling the MCU to connect with other devices and sensors seamlessly. Moreover, it incorporates advanced timers, including a 16-bit timer, two 8-bit timers, and a watchdog timer, which are essential for managing time-critical tasks and ensuring system stability.

Safety and reliability are paramount in automotive and industrial applications, and the STM8AF6246TDSSSX delivers on this front with its built-in true data EEPROM with read-while-write support, as well as a clock security system that maintains the integrity of the system clock. Its wide operating voltage range from 2.95V to 5.5V and extended temperature range ensure that it can operate reliably in various environmental conditions.

The STM8AF6246TDSSSX is available in a compact 20-pin QFN package, making it ideal for space-constrained applications. Its low power consumption, coupled with power-saving modes such as Active-Halt and Wait modes, ensures energy efficiency, making it an eco-friendly choice for modern electronic designs. Whether it's for automotive control units, industrial automation, or other sophisticated control systems, the STM8AF6246TDSSSX is engineered to meet the challenges of today's high-performance embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1318 $56.9226
15+ $6.6722 $100.0830
24+ $6.4637 $155.1288
32+ $6.2552 $200.1664
42+ $6.0467 $253.9614
56+ $5.4212 $303.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess